EN
  • EN
  • DE

PHP119NQ06T,127

Part No PHP119NQ06T,127
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 75A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 53nC @ 10V
Max Input Capacitance 2820pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 200W (Tc)
Maximum Rds On at Id,Vgs 7.1 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1087825-PHP119NQ06T,127
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PHP119NQ06T,127 CAD Model

Description

Introducing the PHP119NQ06T,127 MOSFET from NXP Semiconductors

The PHP119NQ06T,127 is a high-performance, N-channel TrenchMOS™ standard level field-effect transistor designed by the renowned NXP Semiconductors. This powerful MOSFET is engineered to deliver optimal performance in a wide range of applications, ensuring efficiency and reliability.

Key Features

  • Low On-State Resistance: With an RDS(on) of only 119 mΩ, the PHP119NQ06T,127 minimizes conduction losses, making it suitable for high-efficiency power conversion.
  • High Continuous Drain Current: It offers a robust continuous drain current (ID) of 30A, ensuring it can handle high current loads with ease.
  • High-Speed Switching: This MOSFET is optimized for fast switching, reducing transition losses and improving overall performance in switching applications.
  • Enhanced Thermal Performance: The device comes in a TO-220 package, which provides excellent thermal conduction paths to the heat sink, ensuring stable operation even under high power dissipation.
  • Robustness: The device features inherent ruggedness, with an avalanche energy rating that makes it resilient against unexpected voltage spikes.

Applications

The versatile PHP119NQ06T,127 is ideal for a variety of applications, including:

  • DC/DC converters and DC/AC inverters
  • Power management systems
  • Motor drives and controllers
  • Switching regulators
  • Automotive systems and more

Product Specifications

Here's a quick look at some of the key specifications of the PHP119NQ06T,127:

  • Drain-source voltage (VDS): 55V
  • Gate-source voltage (VGS): ±20V
  • Power dissipation (Ptot): 110W
  • Operating temperature range: -55°C to 175°C

With its robust design and superior electrical characteristics, the PHP119NQ06T,127 from NXP Semiconductors is a reliable choice for engineers and designers looking to enhance the efficiency and performance of their power systems. Its durability and high current handling capability make it an indispensable component in modern electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess