EN
  • EN
  • DE

PHP193NQ06T,127

Part No PHP193NQ06T,127
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 75A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 85.6nC @ 10V
Max Input Capacitance 5082pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 4 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1087828-PHP193NQ06T,127
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PHP193NQ06T,127 CAD Model

Description

Product Overview: PHP193NQ06T,127 from NXP Semiconductors

The PHP193NQ06T,127 is a robust, high-performance N-channel TrenchMOS™ transistor designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This power MOSFET is engineered to deliver efficient power conversion in a wide array of applications, including switch-mode power supplies, DC-DC converters, motor drives, and other power management tasks.

Key Features

  • Optimized for Efficiency: The PHP193NQ06T,127 is built using NXP's advanced TrenchMOS technology, which offers low on-state resistance (R<sub>DS(on)) for higher efficiency and reduced power losses in electronic circuits.
  • High Current Capability: With a continuous drain current (I<sub>D) rating of up to 60A, this transistor can handle significant power levels, making it suitable for demanding applications.
  • Enhanced Thermal Performance: The device comes in a TO-220 package, which is known for its excellent thermal characteristics, ensuring reliable operation even at elevated temperatures.
  • Voltage Rating: It features a drain-source voltage (V<sub>DSS) of 55V, providing a good safety margin for most low to medium voltage applications.
  • Fast Switching: The MOSFET's fast switching speed helps to minimize switching losses and is beneficial for high-frequency power conversion systems.

Applications

The versatility of the PHP193NQ06T,127 makes it an ideal choice for a variety of power management solutions. It is commonly used in:

  • Power supply units for computers and telecom infrastructure
  • Automotive electronics
  • Industrial motor control systems
  • DC-to-AC inverters for solar energy systems
  • Battery management systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The PHP193NQ06T,127 MOSFET is no exception, as it undergoes rigorous testing and quality control measures to ensure reliability and performance in the field. It is designed to meet the stringent requirements of industrial and automotive grade applications, offering designers a dependable component for their power management solutions.

With its combination of efficiency, power handling, and thermal performance, the PHP193NQ06T,127 from NXP is a solid choice for any designer looking to optimize their electronic systems' power conversion stages.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess