The PHP14NQ20T is a state-of-the-art, high-performance TrenchMOS™ transistor designed by NXP Semiconductors, known for its reliability and efficiency in various electronic applications. This N-channel, enhancement-mode Field-Effect Transistor (FET) is part of NXP's leading-edge TrenchMOS portfolio, which is renowned for providing advanced solutions in power management and switching technologies.
Key Features
- Low Threshold Voltage: The device boasts a low threshold voltage, making it suitable for low-voltage applications and ensuring efficient operation at lower gate voltages.
- High-Speed Switching: With its fast switching capabilities, the PHP14NQ20T is an excellent choice for high-frequency circuits, contributing to improved overall system performance.
- Low On-State Resistance (R<sub>DS(on)): The transistor offers a very low on-state resistance, which minimizes power loss and heat generation when the device is conducting.
- Enhanced Power Handling: The PHP14NQ20T is capable of handling high levels of power, making it suitable for demanding applications that require robust power delivery.
- Robust Thermal Performance: Its superior thermal characteristics ensure reliable operation even under high temperature conditions, extending the lifespan of the product and the systems it is used in.
Applications
The PHP14NQ20T is ideally suited for a wide range of applications, including:
- DC/DC converters
- Switch Mode Power Supplies (SMPS)
- Motor control circuits
- Automotive systems
- Power management functions
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
200V
Continuous Drain Current (I<sub>D)
14A
Power Dissipation (P<sub>D)
45W
Operating Temperature Range
-55°C to +175°C
The PHP14NQ20T by NXP is a testament to the company's commitment to delivering high-quality, robust semiconductor components that meet the rigorous demands of modern electronic systems. Its combination of performance, efficiency, and reliability makes it an essential component for designers and engineers looking to optimize their power management solutions.