EN
  • EN
  • DE

PHP174NQ04LT

Part No PHP174NQ04LT
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 75A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Gate Charge 64nC @ 5V
Max Input Capacitance 5345pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 250W (Tc)
Maximum Rds On at Id,Vgs 4 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 042110-PHP174NQ04LT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHP174NQ04LT CAD Model

Description

NXP PHP174NQ04LT MOSFET Overview

The NXP PHP174NQ04LT is a high-performance, N-channel TrenchMOS logic level FET designed to deliver efficient power management in a compact package. This MOSFET is part of NXP's leading-edge TrenchMOS portfolio, which is renowned for its low on-state resistance and high switching speed, making it an ideal choice for a wide array of applications, including DC-DC converters, motor drives, and power management tasks in computing and telecommunications.

Key Features

  • Low Threshold Voltage: The PHP174NQ04LT operates at a logic level gate drive, which means it can be driven by low-voltage control signals, making it compatible with modern microcontrollers and logic circuits.
  • High Efficiency: With an extremely low on-state resistance (R<sub>DS(on)) of just 4.5 mΩ at V<sub>GS = 10 V, this MOSFET minimizes power loss and heat generation, thus enhancing system reliability and efficiency.
  • Robust Thermal Performance: The device's SOT404 package is designed for optimal thermal management, ensuring stable operation even under high current loads.
  • High Current Capability: The PHP174NQ04LT can handle continuous drain currents up to 75 A, making it suitable for high-power applications.

Electrical Characteristics

The device's threshold voltage (V<sub>th) is typically 2.5 V, which allows for low-voltage operation. The maximum drain-source voltage (V<sub>DSS) is rated at 40 V, providing a good safety margin for most low to medium voltage applications. The MOSFET also features a fast switching performance with a typical input capacitance (C<sub>iss) of 2790 pF, which contributes to its high-speed operation.

Applications

The versatility of the NXP PHP174NQ04LT makes it suitable for a variety of applications. It is particularly well-suited for:

  • Switching regulators and DC-DC converters
  • Power management systems
  • Motor control circuits
  • Computing and server power supplies
  • Automotive electronics and lighting

Conclusion

The NXP PHP174NQ04LT MOSFET stands out for its low on-resistance, high current handling, and logic-level compatibility. Its robust package and thermal performance make it a reliable choice for engineers looking to improve power efficiency and performance in their designs. Whether for industrial, automotive, or consumer electronics, the PHP174NQ04LT is a versatile component that offers a blend of high efficiency and durability.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess