EN
  • EN
  • DE

PIP250M,518

Part No PIP250M,518
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 15A 68HVQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 15A 68-VFQFN Exposed Pad
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr NXP USA Inc.
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 5V
Voltage - Output (Min/Fixed) 0.8V
Current - Output 15A
Frequency - Switching 300kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 68-VFQFN Exposed Pad
Supplier Device Package 68-HVQFN (10x10)
Base Product Number PIP25
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1346534-PIP250M,518
Ultra Librarian 3D Model Ultra Librarian PIP250M,518 CAD Model

Description

Product Overview: PIP250M,518 by NXP

The PIP250M,518 is a high-performance, power MOSFET module designed and manufactured by NXP Semiconductors. This device is engineered to deliver exceptional efficiency and reliability for a wide range of applications. It is especially suitable for high-speed switching applications due to its low on-state resistance and high switching speeds.

Key Features

  • Low On-State Resistance: The PIP250M,518 boasts a very low on-state resistance, minimizing power loss and improving overall efficiency in the circuit.
  • High-Speed Switching: With its ability to switch at high speeds, this MOSFET module is ideal for applications that require fast switching times, such as power converters and motor drives.
  • High Power Handling: The device is capable of handling high levels of power, making it suitable for demanding environments where robust power management is crucial.
  • Advanced Packaging: The PIP250M,518 is housed in a robust package that ensures durability and long-term reliability, even in harsh conditions.
  • Low Thermal Resistance: The thermal design of this MOSFET module ensures efficient heat dissipation, contributing to stable operation over a wide temperature range.

Applications

The versatility of the PIP250M,518 makes it an excellent choice for a variety of applications. Some of the most common uses include:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Systems
  • Power Management Circuits
  • Automotive Electronics
  • LED Lighting Systems

Technical Specifications

The PIP250M,518 is designed to meet the rigorous demands of modern electronic systems. Here are some of the technical specifications:

  • Drain-Source Voltage (Vds): Specified by the manufacturer
  • Continuous Drain Current (Id): Specified by the manufacturer
  • Gate-Source Voltage (Vgs): Specified by the manufacturer
  • Maximum Operating Temperature: Specified by the manufacturer
  • Mounting Type: Through Hole

For detailed specifications and application support, it is recommended to consult the datasheet and technical documentation provided by NXP Semiconductors.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess