EN
  • EN
  • DE

PK50N512CLQ100

Part No PK50N512CLQ100
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP / ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K50
Package Box
Product Status Obsolete
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 96
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 25x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number PK50
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1346604-PK50N512CLQ100
Ultra Librarian 3D Model Ultra Librarian PK50N512CLQ100 CAD Model

Description

Introducing the NXP PK50N512CLQ100 Microcontroller

The NXP PK50N512CLQ100 is a high-performance microcontroller designed to meet the needs of demanding applications. It is part of NXP's Kinetis PK series, which is known for its robust architecture, advanced integration, and exceptional efficiency. This microcontroller is ideal for industrial control, automotive, and IoT applications where reliability and performance are critical.

Core Features

  • Powerful ARM Cortex-M4 Core: At the heart of the PK50N512CLQ100 is a 32-bit ARM Cortex-M4 core with a frequency of up to 100 MHz, providing a perfect balance between power consumption and processing capability. This core also includes a Floating Point Unit (FPU) for efficient handling of computational tasks.
  • Memory Capacity: The device comes with an ample 512 KB of flash memory and 64 KB of RAM, ensuring sufficient space for complex programs and data storage.
  • Advanced Connectivity: With multiple communication interfaces including CAN, USB, SPI, I2C, and UART, this microcontroller can easily integrate with a wide range of peripherals and systems.
  • Robust I/O Capabilities: The PK50N512CLQ100 offers a versatile set of I/O options with up to 100 GPIO pins, enabling it to handle various input and output functions for complex applications.
  • Enhanced Security: Security features such as hardware encryption support ensure that data is kept safe, making it suitable for applications where data integrity and confidentiality are paramount.

Package and Integration

The NXP PK50N512CLQ100 is housed in a compact 144-LQFP (Low Profile Quad Flat Package) that is conducive to space-constrained applications. Its design facilitates easy integration into a PCB and supports a wide range of external components.

Development Support

Developers can take advantage of NXP's comprehensive suite of development tools for the Kinetis PK series. This includes software libraries, real-time operating system (RTOS) support, and integrated development environments (IDEs) that streamline the development process and reduce time to market.

Conclusion

Overall, the NXP PK50N512CLQ100 microcontroller is a versatile and powerful solution that delivers the performance, connectivity, and security required for today's sophisticated electronic designs. Its combination of advanced features and support infrastructure makes it a go-to choice for engineers looking to develop reliable and high-performing products.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess