EN
  • EN
  • DE

PK60DN512VMD10

Part No PK60DN512VMD10
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description MCU 32-bit K60 ARM Cortex M4 RISC 512KB Flash 1.8V/2.5V/3.3V 144-Pin MAP-BGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package BGA
Core Architecture ARM
Data Bus Width 32 b
Halogen Free Halogen Free
Interface CAN, Ethernet, I2C, I2S, SPI, UART, USB
Max Frequency 100 MHz
Max Operating Temperature 105 °C
Memory Size 512 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of Timers/Counters 15
Radiation Hardening No
RAM Size 128 kB
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1225003-PK60DN512VMD10
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PK60DN512VMD10 CAD Model

Description

Introducing the NXP PK60DN512VMD10 Microcontroller

The NXP PK60DN512VMD10 microcontroller is a powerful and versatile chip designed for a wide range of embedded applications. Built on the ARM Cortex-M4 core, it offers the perfect blend of high performance and energy efficiency, making it ideal for industrial control, automotive systems, and IoT devices.

Core Features

  • Advanced ARM Cortex-M4 Core: At the heart of the PK60DN512VMD10 lies an ARM Cortex-M4 processor which operates at speeds of up to 100 MHz, providing ample processing power for complex tasks. It also includes a Floating Point Unit (FPU) for efficient handling of computations.
  • Generous Memory: The device comes equipped with 512 KB of flash memory and 128 KB of RAM, ensuring sufficient space for application code and data storage.
  • Rich Connectivity: This microcontroller features a variety of communication interfaces including Ethernet, USB 2.0 full-speed OTG, multiple UARTs, SPI, I2C, CAN, and FlexRay, making it highly adaptable to numerous communication requirements.
  • Robust Security: Security features such as hardware encryption and a random number generator provide the necessary tools to protect sensitive data and ensure secure communications.

Enhanced Integration

The PK60DN512VMD10 is designed for seamless integration into a range of applications. It includes multiple timers, an analog-to-digital converter (ADC), and a digital-to-analog converter (DAC) for precise control and measurement tasks. The inclusion of a Direct Memory Access (DMA) controller allows for efficient data management and offloads CPU tasks, enhancing system performance.

Development Support

Developers can take advantage of the comprehensive suite of development tools provided by NXP, including software libraries, development boards, and an integrated development environment (IDE) for rapid prototyping and debugging.

Applications

With its robust feature set and connectivity options, the NXP PK60DN512VMD10 is an excellent choice for applications such as:

  • Industrial automation and control systems
  • Automotive control units
  • Home automation and smart appliances
  • Medical devices
  • Energy management systems
  • IoT devices requiring edge processing

Overall, the NXP PK60DN512VMD10 microcontroller presents a comprehensive solution for designers looking for a high-performance, secure, and flexible MCU for their next embedded project.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
New Japan Radio
Lowest to $1.3063
NEC
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Richtek USA Inc.
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
PLX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess