EN
  • EN
  • DE

PK60X256VMC100

Part No PK60X256VMC100
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit K60 ARM Cortex M4 RISC 256KB Flash 1.8V/2.5V/3.3V 121-Pin MAP-BGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LQFP
Core Architecture ARM
Data Bus Width 32 b
Frequency 100 MHz
Halogen Free Halogen Free
Interface CAN, Ethernet, I2C, I2S, LIN, SCI, SPI, UART, USB
Max Frequency 100 MHz
Max Operating Temperature 105 °C
Max Supply Voltage 3.6 V
Memory Size 256 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 1.71 V
Mount Surface Mount
Number of I/Os 45
Number of Pins 121
Number of Timers/Counters 15
Oscillator Type Internal
Peripherals DMA, POR, PWM, WDT
Radiation Hardening No
RAM Size 132 kB
REACH SVHC No SVHC
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1218954-PK60X256VMC100
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PK60X256VMC100 CAD Model

Description

Introducing the NXP PK60X256VMC100 Microcontroller

The NXP PK60X256VMC100 is a state-of-the-art microcontroller designed to cater to the demanding requirements of modern embedded systems. This powerful MCU is part of NXP's Kinetis K60 family and is built on the ARM Cortex-M4 architecture, which provides a perfect blend of performance, power efficiency, and cutting-edge features.

High-Performance Processing

At the heart of the PK60X256VMC100 lies a Cortex-M4 core with a frequency of up to 100 MHz, delivering impressive compute capabilities and efficient handling of complex algorithms. The core also includes a Floating Point Unit (FPU), which significantly accelerates performance in applications involving intensive mathematical computations.

Generous Memory Resources

The microcontroller comes equipped with 256 KB of flash memory, providing ample space for application code and data storage. Additionally, it boasts 64 KB of RAM, allowing for smooth multitasking and efficient data processing without compromising on speed or reliability.

Robust Connectivity and I/O

The PK60X256VMC100 features a variety of communication interfaces, including Ethernet, USB 2.0, CAN, and multiple serial communication options (UART, SPI, I2C), making it an ideal choice for connected applications. The MCU also offers a rich set of I/O capabilities, with numerous GPIO pins and analog inputs, facilitating the integration of sensors and actuators in complex embedded systems.

Enhanced Security and Reliability

Understanding the importance of security in today's connected world, the PK60X256VMC100 integrates features such as hardware encryption and a secure boot process to protect against unauthorized access and ensure the integrity of the application. Additionally, the MCU includes a watchdog timer and a range of safety functions to maintain reliable operation under adverse conditions.

Low Power Consumption

Despite its impressive capabilities, the PK60X256VMC100 is designed with power efficiency in mind. It offers multiple power-saving modes, allowing developers to balance performance with energy consumption, making it suitable for battery-powered or energy-sensitive applications.

In summary, the NXP PK60X256VMC100 microcontroller is a powerful and versatile choice for engineers looking to develop sophisticated and reliable embedded systems. With its advanced processing core, extensive memory, comprehensive connectivity options, robust security features, and low power consumption, it stands out as a superior solution for a wide range of applications.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess