EN
  • EN
  • DE

PMBD914

Part No PMBD914
Manufacturer NXP / Nexperia
Description Rectifier Diode Switching 100V 0.215A 4ns Automotive 3-Pin SOT-23 / High-speed diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238867-PMBD914
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PMBD914
Introduction Date August 19, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PMBD914 CAD Model

Description

Product Overview: NXP PMBD914 High-Speed Switching Diode

The NXP PMBD914 is a high-speed switching diode that is designed to meet a wide range of applications requiring fast switching and low leakage currents. This versatile diode is encapsulated in a small SOT23 plastic package, making it an ideal choice for space-constrained designs.

Key Features

  • High-Speed Switching: The PMBD914 is capable of very fast switching speeds, which is essential for high-frequency applications.
  • Low Leakage Current: It has a low leakage current, which enhances the overall efficiency of the circuit by minimizing power loss.
  • Low Capacitance: The diode's low capacitance makes it suitable for use in high-frequency circuits, as it allows for a quicker response time and reduced signal distortion.
  • Small Package: Housed in a compact SOT23 package, the PMBD914 is ideal for applications where board space is at a premium.
  • Versatility: This diode can be used in a variety of electronic circuits, including inverters, converters, and high-speed switching circuits.

Applications

  • High-frequency switching power supplies
  • DC-DC converters
  • High-speed logic circuits
  • Polarity protection applications
  • Signal processing

Technical Specifications

The PMBD914 features a continuous reverse voltage (Vr) of 100V and a non-repetitive peak reverse voltage (Vrm) of 125V. It can handle a forward current (If) of up to 200mA and offers a forward voltage drop (Vf) of maximum 1.25V at If of 100mA. The diode's reverse recovery time (trr) is specified as 4ns, providing excellent performance for high-speed switching applications.

With its robust performance and compact form factor, the NXP PMBD914 high-speed switching diode is a reliable and efficient solution for modern electronic designs requiring quick switching capabilities and minimal power loss.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
1,235+ $0.0469 $57.9215
2,635+ $0.0439 $115.6765
4,090+ $0.0424 $173.4160
5,870+ $0.0394 $231.2780
7,625+ $0.0379 $288.9875
9,525+ $0.0364 $346.7100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 868,800 pieces
MOQ: 1235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess