EN
  • EN
  • DE

PMBFJ112,215

Part No PMBFJ112,215
Manufacturer NXP / Nexperia
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 40V 0.3W SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Voltage - Breakdown (V(BR)GSS) 40V
Drain-Source Breakdown Voltage 40V
Current - Drain (Idss) @ Vds (Vgs=0) 5mA @ 15V
Voltage - Cutoff (VGS off) @ Id 5V @ 1μA
Max Input Capacitance 6pF @ 10V (VGS)
Resistance - RDS(On) 50 Ohm
Maximum Power Dissipation 300mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23 (TO-236AB)
Win Source Part Number 097036-PMBFJ112,215
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Audio, Power Management
Ultra Librarian 3D Model Ultra Librarian PMBFJ112,215 CAD Model

Description

Introducing the PMBFJ112,215 by NXP Semiconductors

The PMBFJ112,215 is a cutting-edge JFET (Junction Field-Effect Transistor) product from NXP Semiconductors, a leader in the semiconductor industry. This high-performance component is designed to offer excellent electronic characteristics for a wide range of applications, making it a versatile choice for designers and engineers.

Key Features

  • Low Noise Performance: The PMBFJ112,215 boasts low noise figures, which is essential for applications where signal integrity is crucial.
  • High Input Impedance: With its high input impedance, this JFET ensures minimal loading on preceding stages, which is beneficial for sensitive signal processing applications.
  • Low Leakage Current: It offers low leakage current, enhancing the reliability and efficiency of the circuit in which it is used.
  • High Breakdown Voltage: The device is designed with a high breakdown voltage, providing a robust operation even under stressful conditions.

Applications

The PMBFJ112,215 is suitable for a diverse set of applications, including but not limited to:

  • Audio and signal amplification
  • High-fidelity audio systems
  • Impedance buffering
  • Analog switches
  • Electronic measurement and test equipment

Product Specifications

As a high-quality JFET from NXP, the PMBFJ112,215 comes with a set of specifications that make it a reliable and effective choice for electronic circuits:

  • Package: The product is offered in a TO-92 package, which is widely used and easy to handle for through-hole mounting.
  • Channel Type: N-Channel, suitable for a variety of analog signal processing tasks.
  • Drain-Source Voltage (Vds): The JFET can handle a Vds up to a specified limit, ensuring stable operation.
  • Continuous Drain Current (Id): It supports a continuous drain current, allowing it to handle regular operational loads.

The PMBFJ112,215 from NXP Semiconductors is a testament to the company's commitment to providing high-quality, reliable semiconductor components. Its robust design and excellent electrical characteristics make it a top choice for professionals looking to enhance their electronic designs.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Toshiba Semiconductor and Storage
Lowest to $0.7390
ON Semiconductor
JFET
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess