EN
  • EN
  • DE

PMBFJ177

Part No PMBFJ177
Manufacturer NXP / Nexperia
Catalog JFETs (Junction Field Effect)
Description P-channel silicon field-effect transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238883-PMBFJ177
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMBFJ177 CAD Model

Description

Product Overview: PMBFJ177 P-Channel MOSFET

The PMBFJ177 is a high-performance P-Channel MOSFET from NXP Semiconductors, designed to deliver efficient power management and signal switching capabilities. This MOSFET is an ideal choice for applications requiring a compact and energy-efficient solution for controlling current flow in a circuit.

Key Features

  • Low Threshold Voltage: The PMBFJ177 features a low threshold voltage, making it suitable for low voltage applications and ensuring it can be easily driven by logic level voltages.
  • High-Speed Switching: Engineered for rapid switching, this MOSFET is capable of meeting the demands of high-speed circuits, providing improved performance and efficiency.
  • Low On-Resistance: With its low on-resistance, the PMBFJ177 minimizes power loss and heat generation, which is critical for maintaining the reliability and longevity of the device.
  • Surface-Mount Package: The component comes in a compact SOT-23 package, which is widely used in surface-mount technology (SMT), allowing for high-density PCB layouts and space-saving designs.

Applications

The versatility of the PMBFJ177 makes it suitable for a broad range of applications, including but not limited to:

  • Power Management Circuits
  • Load/Charge Switches
  • Motor Control Systems
  • Battery Management Systems
  • Signal Switching Functions

Technical Specifications

Some of the key technical specifications of the PMBFJ177 include:

  • Drain-Source Voltage (V<sub>DS): -30V
  • Continuous Drain Current (I<sub>D): -170mA
  • Power Dissipation (P<sub>D): 300mW
  • Operating Temperature Range: -55°C to +150°C

In conclusion, the NXP PMBFJ177 P-Channel MOSFET stands out for its low power consumption, high-speed switching capabilities, and its small footprint, making it an excellent choice for designers looking to optimize their power management and switching applications.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
ON Semiconductor
JFET
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Panasonic
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess