EN
  • EN
  • DE

PMBT2222

Part No PMBT2222
Manufacturer NXP / Nexperia
Description NPN switching transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238889-PMBT2222
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMBT2222 CAD Model

Description

Product Overview: PMBT2222 NXP Transistor

The PMBT2222 is a high-performance NPN bipolar junction transistor (BJT) from NXP Semiconductors, designed for general-purpose switching and amplification applications. This versatile component is a part of the industry-standard 2222 transistor series, known for its reliability and efficiency in a wide range of electronic circuits.

Key Features

  • Voltage Ratings: The PMBT2222 boasts a collector-emitter voltage (V<sub>CEO) of 40V, collector-base voltage (V<sub>CBO) of 75V, and an emitter-base voltage (V<sub>EBO) of 6V, making it suitable for medium voltage applications.
  • Current Handling: It can handle continuous collector currents up to 600 mA, allowing for significant flexibility in both analog and digital circuits.
  • High Gain: With a DC current gain (h<sub>FE) range from 100 to 300, the PMBT2222 provides a substantial amplification factor for a variety of signal processing needs.
  • Power Dissipation: The device has a total power dissipation of 350 mW, which enables it to manage a moderate amount of power without overheating.
  • Package: Encased in a small SOT-23 plastic package, the PMBT2222 is optimized for surface-mount technology (SMT), which is ideal for modern compact electronic assemblies.

Applications

Thanks to its robust performance characteristics, the PMBT2222 is well-suited for a multitude of applications, including:

  • Linear amplification and switching
  • Driver stages in Hi-Fi amplifiers and television circuits
  • Signal processing
  • Control systems
  • Power management
  • Other electronic projects requiring a reliable general-purpose transistor

Quality and Reliability

NXP Semiconductors ensures that the PMBT2222 meets stringent quality standards, offering consistent performance and durability. As a result, designers and engineers can incorporate this transistor into their projects with confidence, knowing it will provide stable operation over its intended lifespan.

For detailed specifications and application notes, customers are encouraged to consult the official NXP datasheets and product documentation available on the NXP website or through authorized distributors.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess