EN
  • EN
  • DE
  • IT

PMBT2222A W1P

Part No PMBT2222A W1P
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOT-23
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 715790-PMBT2222A W1P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMBT2222A W1P CAD Model

Description

Product Overview: PMBT2222A W1P by NXP Semiconductors

The PMBT2222A W1P is a high-performance NPN bipolar transistor from the renowned semiconductor manufacturer NXP Semiconductors. This versatile component is designed to cater to a variety of switching and amplification applications within the industrial, commercial, and consumer electronics sectors. The PMBT2222A W1P is well-suited for use in low-power circuits and can handle moderate voltage and current levels with ease.

Featuring a compact SOT-23 package, the PMBT2222A W1P is optimized for minimal space consumption on printed circuit boards (PCBs), making it an ideal choice for space-constrained applications. Despite its small size, this transistor does not compromise on performance, offering a collector-emitter voltage (V<sub>CEO) of 40V and collector current (I<sub>C) capabilities up to 600 mA, which makes it a robust component for a wide range of electronic designs.

The PMBT2222A W1P boasts a high current gain bandwidth product (f<sub>T) of 300 MHz, providing excellent frequency response for amplification purposes. This feature, combined with its low saturation voltage, ensures efficient operation with reduced power loss, which is critical for battery-powered devices. Additionally, the device's high gain (h<sub>FE) makes it suitable for applications requiring signal amplification with minimal input power.

One of the key advantages of the PMBT2222A W1P is its high reliability and consistency, which is a hallmark of NXP's product quality. The transistor is also characterized by its robustness against thermal and electrical stresses, thanks to its well-engineered thermal and electrical characteristics. This ensures longevity and stable performance throughout the product's lifespan.

Whether you're designing a simple switch for a consumer gadget or an intricate amplification circuit for industrial equipment, the PMBT2222A W1P provides a dependable and efficient solution. Its combination of small package size, high performance, and NXP's commitment to quality makes it a go-to choice for engineers and designers looking to create compact, high-performing electronic products.

For detailed specifications, application notes, and additional resources, engineers and purchasers can visit the NXP Semiconductors official website or contact their local NXP sales office.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess