EN
  • EN
  • DE

PMBT2907A/DG

Part No PMBT2907A/DG
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 350590-PMBT2907A/DG
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMBT2907A/DG CAD Model

Description

PMBT2907A/DG - NXP Semiconductors

The PMBT2907A/DG from NXP Semiconductors is a robust PNP bipolar junction transistor designed for general-purpose switching and amplification applications. This versatile transistor is characterized by its high current gain and low voltage operation, making it suitable for a wide range of electronic circuits.

Key Features:

  • Transistor Type: PNP - A PNP transistor that allows for a flow of electrons across the base, making it ideal for use in positive-ground circuits.
  • Current Rating: The PMBT2907A/DG can handle continuous collector currents up to 600 mA, allowing for a considerable amount of current to be switched or amplified.
  • Voltage Ratings: It operates efficiently with a collector-base voltage (VCBO) of -60 V, a collector-emitter voltage (VCEO) of -60 V, and an emitter-base voltage (VEBO) of -5 V.
  • Power Dissipation: With a power dissipation of 250 mW, this transistor can handle moderate levels of power without overheating, making it reliable for sustained use.
  • High Gain: It features a high DC current gain (hFE) range which typically ranges from 100 to 300, providing a strong signal amplification in various circuit designs.
  • Package: The component comes in a small surface-mount SOT-23 package, which is ideal for space-constrained applications.

Applications:

The PMBT2907A/DG is a versatile component that can be used in a variety of electronic applications such as:

  • Switching loads in industrial and consumer electronics.
  • Signal amplification in audio devices, sensors, and instrumentation.
  • Driver stages in amplifiers and other analog circuits.
  • Voltage regulation circuits.
  • Power management in portable and battery-operated devices.

Quality and Reliability:

NXP Semiconductors is renowned for their commitment to quality and reliability, and the PMBT2907A/DG is no exception. It is manufactured with the latest semiconductor technology, ensuring stable performance and longevity in a wide range of operating conditions.

Whether you're designing consumer electronics or industrial systems, the PMBT2907A/DG offers the performance and reliability needed to meet the demands of your applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess