EN
  • EN
  • DE

PMBT2907AT2F

Part No PMBT2907AT2F
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085641-PMBT2907AT2F
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PMBT2907AT2F CAD Model

Description

Product Overview: PMBT2907AT2F from NXP Semiconductors

The PMBT2907AT2F is a high-quality PNP switching transistor produced by NXP Semiconductors, a leader in the electronics industry. This transistor is designed to cater to the needs of a wide array of applications, ranging from switching to amplification in various electronic circuits. It is a versatile component that is essential in modern-day electronics, offering reliable performance and consistency.

Key Features

  • Type: PNP General-purpose Transistor
  • Package: SOT-23 (TO-236AB) surface-mount package for compact design
  • Collector-Emitter Voltage (VCEO): -60V, allowing for the management of relatively high voltage levels
  • Collector Current (IC): Up to -600 mA, suitable for moderate power applications
  • Power Dissipation: 250 mW, ensuring adequate heat management and reliability
  • DC Current Gain (hFE): High hFE band of 100-300, providing efficient current amplification
  • Transition Frequency (fT): 100 MHz, enabling operation in high-frequency circuits
  • Operating Temperature: Ranges from -55°C to +150°C, assuring stable operation under extreme conditions

Applications

The PMBT2907AT2F is perfect for use in various applications due to its general-purpose nature. It is commonly found in:

  • Switching applications
  • Linear amplification circuits
  • Power management solutions
  • Signal processing
  • Automotive electronics
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the PMBT2907AT2F is no exception. This transistor is manufactured to the highest standards, ensuring that it meets the rigorous demands of the industry. It is designed with a focus on longevity and performance, making it a reliable choice for both commercial and industrial applications.

Environmental Compliance

The PMBT2907AT2F is also environmentally friendly, complying with various international standards. It is RoHS compliant, meaning it is free from hazardous substances, and it supports the global effort towards a sustainable future.

In conclusion, the PMBT2907AT2F from NXP Semiconductors is a robust, versatile, and reliable PNP transistor that is suited for a multitude of electronic applications. Its excellent performance, combined with NXP's reputation for quality, makes it an ideal choice for designers and engineers looking to create efficient and durable electronic systems.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess