EN
  • EN
  • DE

PS2705L1E3

Part No PS2705L1E3
Manufacturer NEC
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086006-PS2705L1E3
Categories OEM Parts(O-R)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS2705L1E3 CAD Model

Description

The PS2705L1E3 is a solid-state relay (SSR) from NEC, designed to provide electrical isolation between control and load circuits. It uses an optical coupling mechanism, consisting of an infrared light-emitting diode (LED) and a phototransistor. This design ensures safe and reliable signal transfer, particularly in environments with high electrical noise or voltage transients.

Applications:

  • Industrial Automation: Utilized in programmable logic controllers (PLCs), motor controls, and robotic systems for isolating control signals.
  • Telecommunications: Employed in telecommunication equipment for isolating and protecting sensitive circuits in line cards and switching systems.
  • Power Supplies: Integrated into power supply circuits to provide feedback isolation and control.
  • Measurement and Instrumentation: Used in data acquisition systems and test equipment for isolating measurement signals and reducing noise.
  • Office Automation: Found in printers, copiers, and other office equipment for control and signal isolation.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation, enhancing safety and preventing ground loops.
  • Surface Mount Package: Available in a compact surface mount package, allowing for efficient use of board space.
  • Fast Switching Speed: Enables rapid switching operations.
  • Low Input Current: Requires a low input current for activation, minimizing power consumption.
  • RoHS Compliant: Complies with environmental standards, ensuring it is free from hazardous substances.

Benefits:

  • Enhanced Safety: The high isolation voltage provides increased protection against voltage spikes and electrical hazards.
  • Improved Reliability: The solid-state design eliminates mechanical wear, resulting in a longer lifespan and greater reliability.
  • Reduced Power Consumption: The low input current requirement contributes to energy efficiency.
  • Compact Design: The small surface mount package allows for use in space-constrained applications.
  • Simplified Circuitry: The optocoupler simplifies circuit design by providing galvanic isolation.

Additional Details:

The PS2705L1E3 is typically housed in a small outline package (SOP). The isolation voltage is rated to at least 2500 Vrms. The device operates with a low forward current. Proper design considerations, including the use of external resistors for current limiting, are essential for optimal performance and longevity. It is particularly well-suited for applications that demand both high reliability and a compact footprint.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Intel
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess