EN
  • EN
  • DE

PMBT3904M

Part No PMBT3904M
Manufacturer NXP / Nexperia
Description 40 V, 200 mA NPN switching transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238893-PMBT3904M
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PMBT3904M
Introduction Date July 21, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian PMBT3904M CAD Model

Description

The PMBT3904M from NXP Semiconductors is a versatile, high-performance NPN bipolar junction transistor (BJT) designed for general-purpose amplifier and switching applications. This transistor is a dual NPN device, which means it contains two independent NPN transistors in a single package, making it ideal for compact circuit designs where space is at a premium.

The PMBT3904M is housed in a small SOT883 leadless surface-mounted device (SMD) package, which not only saves on space but also offers improved thermal performance and reduced parasitic inductances compared to traditional leaded packages. This makes it suitable for high-density PCB layouts and portable electronic applications where efficiency and size are crucial.

With its wide operating voltage range and low current consumption, the PMBT3904M is capable of driving moderate loads while maintaining low saturation voltages, thus ensuring energy efficiency and longer battery life in portable devices. The device also features high current gain (hFE) characteristics, which allow for significant amplification of electrical signals with minimal input power.

The PMBT3904M can handle continuous collector currents up to 200 mA, making it robust enough for a variety of applications, including but not limited to digital logic circuits, audio amplifiers, signal processing, and power management circuits. Its transition frequency of 300 MHz provides the necessary bandwidth for RF and high-speed switching applications.

NXP's commitment to quality ensures that the PMBT3904M meets stringent reliability standards, providing designers with confidence in the performance and longevity of their electronic products. Whether you are developing consumer electronics, automotive systems, or industrial controls, the PMBT3904M offers a reliable and efficient solution for your transistor needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2005 $50.1250
535+ $0.1878 $100.4730
830+ $0.1815 $150.6450
1,185+ $0.1688 $200.0280
1,540+ $0.1624 $250.0960
1,925+ $0.1561 $300.4925
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess