EN
  • EN
  • DE

PMBT3904VS,115

Part No PMBT3904VS,115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 40V 0.2A SOT666
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 2 NPN (Dual)
Maximum Current Collector 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 300mV @ 5mA, 50mA
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 10mA, 1V
Maximum Power Dissipation 360mW
Frequency - Transition 300MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 112441-PMBT3904VS,115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMBT3904VS,115 CAD Model

Description

Product Overview: PMBT3904VS,115 by NXP Semiconductors

The PMBT3904VS,115 is a high-quality, small-signal NPN bipolar junction transistor (BJT) designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This versatile transistor is part of NXP's extensive range of discrete semiconductors that are known for their reliability and performance across a wide range of applications.

Key Features

  • Transistor Type: The PMBT3904VS,115 is an NPN transistor, which is commonly used for amplification and switching purposes.
  • Package: It is housed in a surface-mount SOT-666 package, which is compact and suitable for high-density PCB designs.
  • Current and Voltage Ratings: This transistor can handle a collector current up to 200 mA and supports a collector-emitter voltage of up to 40V, making it suitable for a variety of electronic circuits.
  • Low Power Dissipation: With a total power dissipation of 250 mW, the PMBT3904VS,115 is designed for low-power applications.
  • High Transition Frequency: It features a high transition frequency (fT) of 300 MHz, which means it can be used effectively in high-speed switching applications.
  • RoHS Compliant: The device is RoHS compliant, ensuring that it meets the European Union's restrictions on hazardous substances in electronic equipment.

Applications

The PMBT3904VS,115 is suitable for a wide range of applications due to its general-purpose nature. It is commonly used in:

  • Signal processing
  • Amplification circuits
  • Switching circuits
  • Linear amplification
  • Audio applications
  • Power management

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PMBT3904VS,115 is no exception. Each transistor is subjected to rigorous testing and quality control measures to ensure that it meets the high standards expected by electronic designers and engineers. Whether you're working on a prototype or mass-producing consumer electronics, the PMBT3904VS,115 offers the performance and reliability you need.

Ordering Information

The PMBT3904VS,115 is available in tape and reel packaging, facilitating easy assembly during the manufacturing process. For ordering, the complete part number is PMBT3904VS,115, which includes the package code and the quantity in the reel. Make sure to consult the datasheet for detailed specifications and application notes to maximize the performance of this NPN transistor in your projects.

You May Also Be Interested in

ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.2010
Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us
Panasonic
TRANS 2NPN 20V 0.015A MINI6
Need more? Email Us
Central Semiconductor Corp
Chip Type 2C2605 Geometry 0220 Polarity NPN | TRANS 2PNP 50MA 60V TO78-6
Need more? Email Us
Infineon Technologies
TRANS 2PNP 65V 0.1A SOT363
Lowest to $0.2402
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3784
MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN/PNP 30V 1A 6HUSON
Need more? Email Us
TAEJIN / HTC Korea
TRANS 8NPN DARL 50V 500MA 18SOP
Lowest to $0.8848

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2933 $51.3275
420+ $0.2407 $101.0940
645+ $0.2331 $150.3495
890+ $0.2256 $200.7840
1,150+ $0.2181 $250.8150
1,535+ $0.1955 $300.0925
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,080 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess