EN
  • EN
  • DE

PMBT5401,235

Part No PMBT5401,235
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS PNP 150V 0.3A SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage 150V
Max Vce (sat) 500mV @ 5mA, 50mA
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 60 @ 10mA, 5V
Maximum Power Dissipation 250mW
Frequency - Transition 300MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 132951-PMBT5401,235
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Consumer Electronics, Power Management
Ultra Librarian 3D Model Ultra Librarian PMBT5401,235 CAD Model

Description

The NXP PMBT5401,235 is a high-quality PNP bipolar junction transistor (BJT) designed for general-purpose switching and amplification applications. This transistor is a versatile component that is widely used in a variety of electronic circuits, offering reliable performance with a good balance between speed and power handling capabilities.

Key Features:

  • Transistor Type: PNP - This means the transistor is designed to pass current when a negative voltage is applied to its base.
  • Package: SOT-23 - A small surface-mount package that is suitable for high-density PCB designs.
  • Collector-Emitter Voltage (Vceo): 150V - Capable of withstanding high voltage across the collector-emitter terminals, making it suitable for various circuits.
  • Collector Current (Ic): 500mA - The maximum continuous collector current it can handle, which is sufficient for a wide range of applications.
  • Power Dissipation (Pd): 250mW - Indicates the amount of power the transistor can dissipate without exceeding its maximum operating temperature.
  • DC Current Gain (hFE): 100 to 250 - A measure of the transistor's amplification factor, highlighting its efficiency in amplifying a signal.
  • Operating Temperature Range: -65°C to +150°C - Ensures stable operation across a wide range of environmental conditions.

Applications:

The NXP PMBT5401,235 PNP transistor is suited for a variety of electronic applications, including but not limited to:

  • Signal amplification in audio and communication devices.
  • Switching applications in power management circuits.
  • Driver stages in amplifiers and regulators.
  • Load switching in portable devices.
  • General-purpose switching and amplification in consumer electronics.

With its robust construction and reliable performance, the NXP PMBT5401,235 is an excellent choice for designers and engineers looking for a dependable PNP transistor for their electronic projects. Its small form factor and high voltage and current handling capabilities make it a versatile component for a wide range of applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2785 $50.1300
440+ $0.2286 $100.5840
680+ $0.2214 $150.5520
935+ $0.2143 $200.3705
1,210+ $0.2071 $250.5910
1,620+ $0.1857 $300.8340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,580 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess