EN
  • EN
  • DE

PMBTA42/DG

Part No PMBTA42/DG
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 350606-PMBTA42/DG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMBTA42/DG CAD Model

Description

The NXP PMBTA42/DG is a high-performance NPN bipolar junction transistor designed for use in a wide range of electronic applications. This transistor is known for its high-voltage capability, making it well-suited for circuitry that requires fast switching and amplification of high-voltage signals.

Key Features

  • Voltage Ratings: The PMBTA42/DG boasts a collector-emitter voltage (V<sub>CEO) of up to 300V, ensuring it can handle high-voltage applications with ease.
  • Current Handling: With a collector current (I<sub>C) of 500 mA, this transistor can drive moderate loads, making it versatile for various circuit designs.
  • High-Speed Switching: The device is optimized for high-speed switching, offering quick response times for precision control in digital and analog circuits.
  • Low Saturation Voltage: The low V<sub>CE(sat) minimizes power loss and improves efficiency, which is crucial for power-sensitive designs.
  • Package: Encased in a small SOT23 plastic package, the PMBTA42/DG is not only space-efficient but also offers excellent power dissipation characteristics for its size.

Applications

The NXP PMBTA42/DG is suitable for a variety of applications, including but not limited to:

  • Switch mode power supplies (SMPS)
  • High-voltage inverters
  • LED lighting circuits
  • Charge pumps
  • Voltage regulators
  • Driver circuits

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and the PMBTA42/DG is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance in even the most demanding conditions.

Environmental Considerations

The PMBTA42/DG is designed with environmental concerns in mind. It complies with various international standards for environmental safety and is RoHS compliant, ensuring that it is free from hazardous substances.

Whether you're designing for industrial, commercial, or high-performance applications, the NXP PMBTA42/DG offers the high voltage, fast switching, and efficiency needed to create robust, reliable, and compact electronic products.

You May Also Be Interested in

Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess