EN
  • EN
  • DE

PMBTH81

Part No PMBTH81
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 350610-PMBTH81
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMBTH81 CAD Model

Description

The NXP PMBTH81 is a state-of-the-art NPN bipolar transistor designed for high-frequency applications. This product stands out in the market due to its exceptional performance in amplification and switching tasks, making it an ideal component for a wide range of electronic devices. The PMBTH81 is well-suited for mobile telephony and other RF applications where space is at a premium and performance is paramount.

Key Features

  • High Transition Frequency (fT): With an impressive transition frequency, the PMBTH81 is optimized for high-speed switching and efficient signal amplification in RF designs.
  • Low Noise Figure: The low noise figure of this transistor ensures minimal signal distortion, making it perfect for sensitive audio and RF applications.
  • Robust Power Handling: The PMBTH81 can handle significant power levels, contributing to its reliability and longevity in demanding situations.
  • Surface-Mount Package: Its SOT23 package is designed for surface-mount technology, allowing for a compact footprint and simplified integration into circuit designs.

Applications

The versatility of the PMBTH81 makes it suitable for a broad range of applications, including but not limited to:

  • RF amplifiers and oscillators
  • IF sections in FM/AM receivers
  • Mixer stages in high-frequency circuits
  • Portable communication devices
  • Low-noise audio amplifiers

Technical Specifications

Parameter Value Collector-Emitter Voltage (Vceo) 15V Collector Current (Ic) 50mA Transition Frequency (fT) 7GHz Power Dissipation (Pd) 200mW

With its combination of high-frequency performance, low noise, and power efficiency, the NXP PMBTH81 is an exceptional choice for designers looking to optimize their RF and audio applications. The compact SOT23 package and the ability to perform in high-temperature environments further enhance its suitability for a wide array of electronic products.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess