The NXP PMBZ5230B is a high-precision, low-power Zener diode designed for voltage regulation and voltage reference applications. This versatile component is a critical part of the electronics industry, offering stability and reliability for a wide range of products and systems. With its compact SOT-23 package, the PMBZ5230B is perfect for space-constrained applications, providing excellent performance in a small footprint.
Key Features
- Voltage Range: The PMBZ5230B offers a nominal Zener voltage of 4.7V, making it suitable for 5V circuits and providing a stable reference voltage for various applications.
- Power Dissipation: With a total power dissipation of 300 mW, this Zener diode can handle moderate power levels, suitable for both low and medium-power circuitry.
- Tolerance: The Zener voltage tolerance is ±5%, ensuring precise voltage regulation and consistent performance across different devices and operating conditions.
- Package: Encased in a small SOT-23 surface-mount package, the PMBZ5230B is ideal for high-density circuit designs, offering a compact solution without sacrificing performance.
- Thermal Stability: The device is characterized for operation from -55°C to +150°C, providing reliable performance over a wide temperature range, which is crucial for applications exposed to varying environmental conditions.
Applications
The PMBZ5230B is used in a variety of applications, including:
- Voltage regulation in power supplies
- Protection circuits
- Switching power supplies
- Consumer electronics
- Industrial electronics
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability, and the PMBZ5230B is no exception. This Zener diode is produced with the highest manufacturing standards, ensuring that each component meets NXP's rigorous specifications for performance and durability.