The PMBZ5243B is a high-quality Zener diode from NXP Semiconductors, designed to provide reliable voltage regulation with a nominal Zener voltage of 13V. This small-signal Zener diode is an essential component for a wide range of electronic applications, including voltage stabilization and clipping circuits.
The PMBZ5243B is characterized by its low leakage current and excellent stability, ensuring that it maintains consistent performance over its entire operating range. The device comes in a Surface-Mounted Device (SMD) package, specifically the SOT23 configuration, which is widely used in modern electronics due to its small size and ease of integration into various circuit designs.
With its power dissipation of 300 mW, the PMBZ5243B is capable of handling reasonable amounts of power while maintaining its Zener voltage regulation function. This makes it an ideal choice for power supply circuits where precise voltage control is necessary to protect sensitive components.
The device's operating temperature range of -65°C to +150°C ensures reliability and performance under extreme conditions, making it suitable for industrial and automotive applications where environmental factors can be challenging.
In terms of electrical characteristics, the PMBZ5243B offers a test current (I<sub>ZT) of 5 mA, which is the current at which the Zener voltage is measured. Its dynamic resistance is also specified, providing further insight into the diode's voltage regulation capabilities under varying current conditions.
Overall, the NXP PMBZ5243B Zener diode is an excellent choice for designers looking for a robust, high-performance voltage regulator in a compact form factor. Its reliability, stability, and ease of use make it a valuable component in protecting and enhancing the performance of electronic circuits.