The PMBZ5245B is a high-performance voltage regulator diode from the renowned semiconductor manufacturer, NXP. This product is part of the Zener diode family, which is designed to provide a stable reference voltage and is commonly used in voltage regulation applications. With precise voltage control and stability, the PMBZ5245B is an ideal component for a wide range of electronic circuits, ensuring consistent performance even under varying conditions.
Key Features
- Regulated Voltage: The PMBZ5245B offers a nominal Zener voltage of 15V, providing a reliable voltage reference for your circuit designs.
- Power Dissipation: With a total power dissipation of 300mW, this Zener diode can handle a moderate amount of power, making it suitable for a variety of applications.
- Package: Encased in a small SOT23 surface-mount package, the PMBZ5245B is designed for compact and space-constrained applications.
- Tolerance: The voltage tolerance is maintained within ±5%, ensuring precision and consistency in your electronic designs.
- Operating Temperature: It operates over a wide temperature range, from -55°C to +150°C, which allows for performance stability in diverse operating conditions.
Applications
The PMBZ5245B is versatile and can be used in various electronic applications, including:
- Power supply stabilization
- Voltage regulation in consumer electronics
- Overvoltage and surge protection circuits
- Automotive and industrial electronics
- Waveform shaping and signal clipping
Quality and Reliability
NXP is known for its commitment to quality and reliability, and the PMBZ5245B is no exception. Manufactured with high-quality materials and subjected to rigorous testing, this Zener diode meets the industry standards for performance and durability. Whether you are designing a complex industrial system or a simple consumer electronic device, the PMBZ5245B from NXP is a dependable choice for voltage regulation needs.