EN
  • EN
  • DE

PMCM4401VPES500Z

Part No PMCM4401VPES500Z
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description FOR STAR, 12 V, P-channel Trench MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Continuous Drain Current (ID) 3.9 A
Fall Time 16.5 ns
Gate to Source Voltage (Vgs) 8 V
Maximum Operating Temperature 150 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Rise Time 24.7 ns
RoHS Compliant
Turn-Off Delay Time 25.1 ns
Turn-On Delay Time 4.8 ns
Win Source Part Number 1085654-PMCM4401VPES500Z
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PMCM4401VPES500Z CAD Model

Description

The NXP PMCM4401VPES500Z is a state-of-the-art microcontroller that offers a blend of performance, efficiency, and versatility, making it an ideal choice for a wide range of applications. This product is part of NXP's Power Architecture family, which is known for its robust processing capabilities and reliable performance in demanding environments.

Key Features

  • High-Performance CPU: At the heart of the PMCM4401VPES500Z is a powerful e500 core that can run at speeds of up to 500 MHz, providing the computational horsepower needed for complex tasks and multitasking.
  • Integrated Memory: The microcontroller comes with integrated memory options, including a large L2 cache, which facilitates fast data access and efficient execution of programs.
  • Advanced Connectivity: It features a variety of communication interfaces, such as Ethernet, USB, and serial ports, enabling seamless integration with other devices and systems.
  • Robust Security: Security is a paramount concern in today's connected world, and the PMCM4401VPES500Z addresses this with advanced security features designed to protect against unauthorized access and tampering.
  • Low Power Consumption: Despite its powerful performance, the microcontroller is designed to be energy-efficient, making it suitable for battery-powered applications or those requiring minimal power draw.

Applications

The versatility of the PMCM4401VPES500Z allows it to be used in a multitude of applications, including but not limited to:

  • Industrial Control Systems
  • Networking Equipment
  • Automotive Control Units
  • Medical Devices
  • Aerospace and Defense Systems

Quality and Reliability

NXP is committed to delivering high-quality products, and the PMCM4401VPES500Z is no exception. It is manufactured using industry-leading techniques and subjected to rigorous testing to ensure it meets the high standards expected by customers in terms of both performance and reliability.

Whether you're developing advanced industrial automation systems, sophisticated medical equipment, or high-speed networking solutions, the NXP PMCM4401VPES500Z microcontroller offers the features and capabilities to meet your needs and drive innovation in your products.

You May Also Be Interested in

Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess