EN
  • EN
  • DE

PMEG1020EH

Part No PMEG1020EH
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description 10 V, 2 A ultra low VF MEGA Schottky barrier rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238933-PMEG1020EH
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMEG1020EH CAD Model

Description

Overview of NXP PMEG1020EH Schottky Diode

The NXP PMEG1020EH is a highly efficient, low forward voltage drop Schottky barrier rectifier. Designed for a wide variety of applications, this diode is a perfect choice for high-frequency switching and rectification processes. Its compact and robust package ensures that it can be used in space-constrained environments while still delivering superior performance.

Key Features

  • Low Forward Voltage: The PMEG1020EH is designed to have a very low forward voltage drop, which increases efficiency in the application by reducing power loss during operation.
  • High Efficiency: With its Schottky barrier technology, this diode offers high efficiency, making it suitable for applications where power conservation is critical.
  • Surge Current Capability: It has an excellent capability to handle surge currents, thereby providing robust performance during transient conditions.
  • Power Dissipation: This diode comes with a total power dissipation of 1 W, which helps in managing thermal conditions within electronic circuits.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC converters
  • Reverse polarity protection
  • Load switch
  • High-frequency rectification

Physical Characteristics

  • Package: The PMEG1020EH is available in a SOD123W package, which is small and leads to a minimal footprint on the PCB.
  • Operating Temperature: It is capable of operating within a wide temperature range from -65°C to +150°C, making it suitable for harsh environments.

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the PMEG1020EH is no exception. It is designed to meet the rigorous standards required by industrial, automotive, and consumer applications. With its robust design and proven manufacturing process, the PMEG1020EH is a diode that engineers can rely on for consistent performance and durability.

Whether you're designing power management systems or looking for a reliable component for high-frequency applications, the NXP PMEG1020EH offers a combination of efficiency, reliability, and compactness that can help elevate your designs to the next level.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0851 $50.2090
1,435+ $0.0699 $100.3065
2,220+ $0.0677 $150.2940
3,055+ $0.0655 $200.1025
3,950+ $0.0633 $250.0350
5,285+ $0.0568 $300.1880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess