EN
  • EN
  • DE

PMEG1020EJ

Part No PMEG1020EJ
Manufacturer NXP / Nexperia
Description 10 V, 2 A ultra low VF MEGA Schottky barrier rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238934-PMEG1020EJ
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMEG1020EJ CAD Model

Description

Introducing the PMEG1020EJ Schottky Barrier Diode from NXP

Discover the PMEG1020EJ, a cutting-edge Schottky barrier diode designed by NXP Semiconductors, tailored for high-efficiency applications requiring low forward voltage drop and minimal reverse leakage current. This robust diode is an ideal choice for modern, compact, and energy-sensitive electronics.

The PMEG1020EJ comes in an ultra-small, flat lead SOD-323 (SC-76) surface-mounted plastic package. Its small form factor is perfect for space-constrained designs, while the package is designed for optimal thermal performance, ensuring reliability even under high current operation conditions.

With a repetitive peak reverse voltage (V<sub>RRM) of 20V and an average forward current (I<sub>F(AV)) of 1A, the PMEG1020EJ is well-suited for low-voltage, high-frequency inverters, freewheeling, and polarity protection applications. The device's low forward voltage (V<sub>F) reduces power loss, making it an energy-efficient choice for power supply designs.

Key Features of PMEG1020EJ:

  • Low forward voltage (V<sub>F): Minimizes power losses and improves efficiency.
  • High forward surge current capability: Ensures robustness against high current conditions.
  • Low reverse current (I<sub>R): Reduces power consumption when in the off-state.
  • Planar passivated for voltage ruggedness and reliability.
  • Lead-free, RoHS compliant: Meets environmental standards for hazardous substances.

The PMEG1020EJ is optimized for use in a variety of applications, including switch-mode power supplies (SMPS), DC-DC converters, and load switch circuits. Its high efficiency and reliability are particularly beneficial in battery-powered devices, where extending operational life is critical.

Overall, NXP's PMEG1020EJ Schottky barrier diode is a superior choice for designers seeking to enhance the performance and longevity of their electronic products. With its exceptional features and compliance with environmental standards, this diode represents a smart investment for future-focused electronic designs.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1791 $53.0595
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 186,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess