EN
  • EN
  • DE

PMEG2002AESF,315

Part No PMEG2002AESF,315
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description NOW NEXPERIA PMEG2002AESF - RECT / Diode Schottky 20 V 200mA Surface Mount DSN0603-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr NXP USA Inc.
Package Bulk
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20 V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Max) @ If 420 mV @ 200 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 1.9 ns
Current - Reverse Leakage @ Vr 45 µA @ 20 V
Capacitance @ Vr, F 25pF @ 1V, 1MHz
Mounting SMD (SMT)
Package / Case 0201 (0603 Metric)
Supplier Device Package DSN0603-2
Operating Temperature - Junction 125°C (Max)
Base Product Number PMEG2002
HTSUS 0000.00.0000
Other Names NEXNXPPMEG2002AESF315,2156-PMEG2002AESF,315
Standard Package 1
Win Source Part Number 958419-PMEG2002AESF,315
Ultra Librarian 3D Model Ultra Librarian PMEG2002AESF,315 CAD Model

Description

The NXP PMEG2002AESF,315 is a high-efficiency, surface-mount Schottky barrier diode designed for applications requiring a low forward voltage drop and fast switching. This diode is part of NXP's extensive range of low VF (forward voltage) Schottky diodes, which are known for their reliability and performance in a compact footprint.

Key Features

  • Low Forward Voltage: This diode offers a low forward voltage drop, which helps in reducing power loss and improving efficiency in your circuit.
  • High Current Capability: With a forward current of up to 2 A, this component is suitable for handling high current applications.
  • AEC-Q101 Qualified: Meeting the AEC-Q101 standards, the PMEG2002AESF,315 is suitable for automotive applications, ensuring reliability and performance under harsh conditions.
  • Low Reverse Leakage: The diode features a low reverse leakage current, which contributes to energy saving and minimizes the impact on the rest of the circuit.
  • Fast Switching Speed: Its quick response time makes it ideal for high-frequency operations and switching power supplies.
  • Surface-Mount Package: The PMEG2002AESF,315 comes in a SOD-123F package, which is suitable for automated assembly processes and helps to save space on the PCB.

Applications

The PMEG2002AESF,315 is versatile and can be used in a variety of applications, including:

  • Power management systems
  • Automotive applications
  • DC-DC converters
  • Low voltage rectification
  • Freewheeling diodes
  • Reverse polarity protection circuits

Technical Specifications

Parameter Value
Package SOD-123F
Maximum Forward Voltage 0.37 V at 2 A
Maximum Reverse Current 50 µA at 20 V
Operating Temperature Range -65°C to +150°C

The PMEG2002AESF,315 Schottky diode is a prime example of NXP's commitment to providing high-quality components for modern electronic applications. Its combination of low forward voltage, high current capability, and fast switching speed makes it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1014 $50.1930
1,205+ $0.0832 $100.2560
1,865+ $0.0806 $150.3190
2,565+ $0.0780 $200.0700
3,320+ $0.0754 $250.3280
4,440+ $0.0676 $300.1440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess