EN
  • EN
  • DE

TPS61235PRWLR

Part No TPS61235PRWLR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 5.1V 6.5A 9VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Package Reel - TR
Family Name TPS61235
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS61235PRWLR-ND, 296-47376-1, 296-47376-2, 296-47376-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844949-TPS61235PRWLR
Ultra Librarian 3D Model Ultra Librarian TPS61235PRWLR CAD Model

Description

Product Overview: TPS61235PRWLR from Texas Instruments

The TPS61235PRWLR is a high-efficiency, synchronous boost converter designed and manufactured by Texas Instruments (TI), one of the leading companies in the semiconductor industry. This advanced power management integrated circuit (IC) is specifically tailored to meet the needs of portable electronic devices that require a higher voltage from a lower voltage power source.

With an input voltage range of 2.5V to 5.5V, the TPS61235PRWLR is versatile enough to be powered by a variety of sources, including single-cell lithium-ion batteries, which makes it an ideal choice for battery-powered applications. The device can provide a stable output voltage that can be adjusted from 5V to 12V, accommodating a wide array of electronics that demand specific voltages for optimal operation.

The TPS61235PRWLR employs synchronous rectification, which significantly improves efficiency by reducing the power loss associated with diode rectifiers. This feature is particularly beneficial in extending battery life in portable devices. Moreover, the converter operates at a 3.5MHz switching frequency, which allows for the use of small external components, thereby reducing the overall solution size - a critical factor in space-constrained applications.

Another key feature of the TPS61235PRWLR is its Power Save Mode, which maintains high efficiency over a wide load current range. This mode is automatically triggered under light-load conditions, ensuring energy conservation and prolonged battery life. Furthermore, the device incorporates a host of protection features, including over-temperature protection, over-voltage protection, and under-voltage lockout, which safeguard the electronic system from various fault conditions.

The TPS61235PRWLR is available in a compact QFN package, which is highly suitable for space-constrained applications. Its small footprint and minimal external component requirement make it an excellent power solution for a broad range of applications, including smartphones, tablets, wireless speakers, and other portable electronics that require efficient power conversion.

Overall, the TPS61235PRWLR from Texas Instruments is a robust, efficient, and flexible power solution that is designed to meet the stringent requirements of modern portable electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3833 $55.3320
90+ $1.1350 $102.1500
140+ $1.0995 $153.9300
190+ $1.0641 $202.1790
245+ $1.0286 $252.0070
330+ $0.9222 $304.3260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess