EN
  • EN
  • DE

PIC16F18856-I/SO

Part No PIC16F18856-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F, Functional Safety (FuSa)
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16F18856
Standard Package 27
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264377-PIC16F18856-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16F18856-I/SO CAD Model

Description

Microchip Technology's PIC16F18856-I/SO Microcontroller

The PIC16F18856-I/SO is a versatile and powerful microcontroller designed by Microchip Technology, an industry leader in microcontroller and analog semiconductors. This device is part of the PIC16F family and comes in a compact SOIC-28 package, making it ideal for space-constrained applications. The PIC16F18856-I/SO is designed to deliver exceptional performance and flexibility for a wide range of embedded applications.

This microcontroller is based on Microchip's advanced 8-bit PIC architecture and operates at a maximum frequency of 32 MHz. It is equipped with 56 KB of flash program memory and 4 KB of SRAM, providing ample space for complex application code and data storage. Additionally, the PIC16F18856-I/SO features 256 bytes of EEPROM, which can be used for non-volatile storage of configuration parameters or small amounts of data that must be preserved during power cycles.

One of the standout features of the PIC16F18856-I/SO is its extensive set of peripherals. It includes up to 35 I/O pins, a 10-bit Analog-to-Digital Converter (ADC) with up to 24 channels, and multiple communication interfaces such as I2C, SPI, and EUSART, which allow for easy integration with other devices and sensors. The device also offers two Capture/Compare/PWM (CCP) modules and two Complementary Waveform Generators (CWG), making it ideal for motor control and other applications requiring precise waveform generation.

The microcontroller supports various low-power modes, which are critical for battery-operated or energy-sensitive applications. With features like Power-Saving Idle and Doze modes, as well as Peripheral Module Disable (PMD), developers can optimize the power consumption of their designs to achieve longer battery life.

For ease of development, the PIC16F18856-I/SO is supported by Microchip's MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC). These tools provide a user-friendly interface for programming, debugging, and configuring the device, allowing developers to bring their products to market faster.

In summary, the PIC16F18856-I/SO from Microchip Technology is an excellent choice for developers who need a high-performance, feature-rich microcontroller with low power consumption and extensive peripheral support. Whether for industrial, automotive, consumer electronics, or IoT applications, this microcontroller offers the reliability and scalability needed to create innovative and efficient products.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7850 $50.1300
44+ $2.2851 $100.5444
68+ $2.2137 $150.5316
94+ $2.1423 $201.3762
121+ $2.0709 $250.5789
162+ $1.8567 $300.7854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,950 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess