EN
  • EN
  • DE

PDTC123JT

Part No PDTC123JT
Manufacturer NXP / Nexperia
Description NPN resistor-equipped transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236676-PDTC123JT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PDTC123JT CAD Model

Description

The PDTC123JT is a high-performance NPN bipolar digital transistor from the renowned semiconductor manufacturer, NXP. This device is designed with a built-in biasing resistor, making it an ideal choice for applications that require digital switching operations and current amplification. The integrated resistor significantly simplifies circuit design by reducing component count, which in turn minimizes PCB space and enhances system reliability.

This transistor is commonly used in interface and driver circuits, as well as control systems where space is at a premium. With its compact SOT-23 surface-mount package, the PDTC123JT is perfect for densely packed PCBs found in modern electronic devices. The small footprint also makes it suitable for automated assembly processes, leading to more efficient manufacturing and cost savings.

Key Features:

  • Integrated Bias Resistor: The PDTC123JT incorporates a resistor with the transistor, which reduces external components and simplifies circuit design.
  • High Current Gain: This transistor provides a high current gain (hFE), ensuring efficient current amplification for driving loads or for signal processing.
  • Low VCE Saturation Voltage: It offers low collector-emitter saturation voltage, which translates to reduced power loss and improved energy efficiency.
  • Fast Switching Speed: The device is capable of fast switching speeds, making it suitable for high-frequency applications.
  • SOT-23 Package: The small SOT-23 package is ideal for space-constrained applications and is compatible with standard SMT processes.

Applications:

  • Logic level shifting
  • Power management circuits
  • LED drivers
  • Relay drivers
  • Signal processing

In summary, the PDTC123JT by NXP is a versatile and reliable component that offers a blend of performance, efficiency, and ease of use. Its integration into various electronic systems can lead to better performance, reduced size, and lower production costs, making it a valuable addition to any designer's toolkit.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
925+ $0.0543 $50.2275
1,965+ $0.0509 $100.0185
3,055+ $0.0491 $150.0005
4,380+ $0.0457 $200.1660
5,685+ $0.0440 $250.1400
7,095+ $0.0423 $300.1185
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280,580 pieces
MOQ: 925 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess