EN
  • EN
  • DE

TPS77501PWPR

Part No TPS77501PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.5A 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.5V
Maximum Output Voltage 5.5V
Output Current 500mA
Operating Supply Current 125μA
PSRR 60dB (100Hz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.5 V to 5.5 V
Voltage - Dropout (Typical) 0.169V @ 500mA
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 109584-TPS77501PWPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS77501PWPR CAD Model

Description

Overview of TPS77501PWPR

The TPS77501PWPR is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments designed to handle a wide range of applications. This device offers an optimal balance of features to provide efficient power management solutions for consumer electronics, industrial systems, and automotive applications.

Key Features

  • Adjustable Output: The TPS77501PWPR features an adjustable output voltage range, which can be set from 1.5V to 5.5V using external resistors. This flexibility allows the device to be tailored to the specific needs of various circuits and applications.
  • High Output Current: Capable of providing an output current of up to 500mA, this LDO regulator can support a wide array of components, from small sensors to more demanding processors and ICs.
  • Low Dropout: The low dropout voltage of the TPS77501PWPR minimizes power loss and improves efficiency, making it an excellent choice for battery-powered devices where energy conservation is critical.
  • Fast Transient Response: The device's fast transient response ensures stable performance even during rapid changes in load, which is essential for maintaining the integrity of sensitive electronic circuits.
  • Power Good (PG) Output: A built-in power good output provides a status signal indicating when the output voltage is within its nominal range, which is useful for sequencing power supplies in complex systems.
  • Thermal Shutdown and Overcurrent Protection: Safety features such as thermal shutdown and overcurrent protection safeguard the device and the system from potential damage due to overheating or excessive current draw.

Package and Reliability

The TPS77501PWPR is available in a 20-pin TSSOP (Thin Shrink Small Outline Package) with PowerPAD™, which offers enhanced thermal performance and a compact footprint suitable for space-constrained applications. Reliability is a cornerstone of Texas Instruments' products, and this LDO regulator is no exception, designed to meet stringent industry standards for performance and durability.

Applications

With its versatile feature set, the TPS77501PWPR is well-suited for a variety of applications, including but not limited to:

  • Portable and Battery-Powered Devices
  • Microcontroller Power Supplies
  • Automotive Electronics
  • Industrial Control Systems
  • Point-of-Load Power Supplies

For designers seeking a reliable and adaptable power management solution, the TPS77501PWPR from Texas Instruments represents a robust choice that can meet the demands of a diverse range of electronic systems.

You May Also Be Interested in

Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5537 $51.0740
48+ $2.0954 $100.5792
74+ $2.0299 $150.2126
102+ $1.9644 $200.3688
132+ $1.8990 $250.6680
177+ $1.7025 $301.3425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess