The SN74AHC574 is a high-performance, octal edge-triggered D-type flip-flop integrated circuit from Texas Instruments. Designed with advanced silicon-gate CMOS technology, it provides the perfect solution for high-speed memory buffering and data storage applications. The SN74AHC574 features eight edge-triggered D-type flip-flops with 3-state outputs and is ideal for use in implementing highly efficient and reliable digital circuits.
Key Features:
- Logic Type: Octal D-Type Flip-Flop with 3-State Output
- Operating Voltage: 2 V to 5.5 V, accommodating a wide range of applications from battery-powered devices to industrial systems.
- High-Speed Performance: Typical tpd of 8.5 ns at 5 V, ensuring swift operation for high-frequency signal processing.
- Low Power Consumption: ICC is reduced at higher frequencies, making it suitable for power-sensitive designs.
- Edge-Triggered Design: Captures data on the rising edge of the clock signal, providing precise timing control.
- 3-State Outputs: Can drive up to 15 LSTTL loads, allowing for direct interfacing with bus-oriented systems.
Applications:
The SN74AHC574 is versatile and can be used in a variety of digital applications, including:
- Memory registers
- Data storage
- Communication systems
- Microprocessor or microcontroller bus interfacing
- Industrial control systems
Quality and Reliability:
Texas Instruments is renowned for its commitment to quality and reliability, and the SN74AHC574 is no exception. It is rigorously tested and ensured to meet the high standards expected from industry-leading semiconductor products. This device is available in a variety of packages, including the space-saving 20-pin SSOP, TSSOP, and the 20-pin VQFN (RAV).
Environmental Information:
The SN74AHC574 is RoHS compliant and is designed with the environment in mind, ensuring that it meets current international standards for hazardous substance restrictions.