EN
  • EN
  • DE

PMEG2005AEA

Part No PMEG2005AEA
Manufacturer NXP / Nexperia
Description Rectifier Diode Schottky 20V 0.5A Automotive 2-Pin SOD-323 / Very low VF MEGA Schottky barrier rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238938-PMEG2005AEA
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PMEG2005AEA
Introduction Date August 20, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PMEG2005AEA CAD Model

Description

NXP PMEG2005AEA Schottky Barrier Diode

The NXP PMEG2005AEA is a highly efficient, low voltage Schottky barrier diode designed for a wide range of applications. It is particularly well-suited for use in power management functions, offering a forward current of 2 A with a low forward voltage drop, making it an excellent choice for high efficiency systems.

Constructed with state-of-the-art technology, the PMEG2005AEA offers a reverse voltage of 20 V, which provides a good margin for overvoltage protection in typical low voltage applications. This diode is housed in a compact SOD-128 package, which is optimized for surface-mounted design, allowing it to fit into space-constrained applications while providing robust thermal performance and reliability.

Key Features:

  • Low Forward Voltage: The PMEG2005AEA has a low forward voltage drop, typically around 0.38 V at 1 A, which reduces power loss and improves efficiency in your circuit.
  • High Forward Current: With a continuous forward current rating of 2 A, this diode can handle significant current, making it suitable for a variety of power applications.
  • Reverse Voltage Protection: A maximum reverse voltage of 20 V provides protection against voltage spikes and transients in the circuit.
  • Low Reverse Leakage Current: The diode features a low leakage current, ensuring minimal power loss when the diode is in reverse bias.
  • Compact Package: The SOD-128 package is small and surface-mountable, ideal for applications where board space is at a premium.
  • Thermal Performance: The device is designed for optimal thermal performance, ensuring reliability and longevity even under high temperature operating conditions.

Applications:

  • Switching power supplies
  • DC-DC converters
  • Freewheeling diodes in low voltage applications
  • Reverse polarity protection
  • Power management in portable and battery-powered devices

The NXP PMEG2005AEA is a versatile Schottky barrier diode that offers designers a balance between low voltage drop and high current capability, ideal for enhancing efficiency in modern electronic designs. Its compact footprint and robust performance make it a popular choice for engineers looking to optimize their power management strategies.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1180 $50.1500
905+ $0.1105 $100.0025
1,405+ $0.1068 $150.0540
2,015+ $0.0993 $200.0895
2,620+ $0.0956 $250.4720
3,270+ $0.0918 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 186,134 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess