EN
  • EN
  • DE

PMEG2005EL

Part No PMEG2005EL
Manufacturer NXP / Nexperia
Description 20 V, 0.5 A very low VF MEGA Schottky barrier rectifier in leadless ultra small SOD882 package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238947-PMEG2005EL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMEG2005EL CAD Model

Description

Overview of NXP PMEG2005EL Schottky Barrier Diode

The NXP PMEG2005EL is a highly efficient, low power loss Schottky barrier diode designed for a range of applications requiring fast switching and low forward voltage drop. This diode is part of NXP's low VF MEGA Schottky diode series, which is well-suited for high-efficiency power management tasks in modern electronic devices.

Key Features

  • Low Forward Voltage: The PMEG2005EL features a low forward voltage drop, typically just 0.37 V at IF = 1 A. This characteristic ensures reduced power loss and improved energy efficiency, making it ideal for power supply designs.
  • High Efficiency: With its Schottky barrier design, the diode offers high efficiency, which is critical for extending battery life in portable applications.
  • High Maximum Current: The device can handle a peak repetitive reverse voltage (VRRM) of 20 V and a forward continuous current (IF) of up to 0.5 A, supporting a wide range of operating conditions.
  • Low Leakage Current: The PMEG2005EL maintains a low reverse leakage current, thereby enhancing the overall efficiency of the application in which it is used.
  • Compact Package: Enclosed in a small SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package, the PMEG2005EL is designed for automated placement and allows for high-density PCB designs.

Applications

The PMEG2005EL is versatile and can be used in various applications, including but not limited to:

  • High-frequency DC-DC converters
  • Switching power supplies
  • Reverse polarity protection circuits
  • Power management in portable and battery-powered devices
  • Low voltage rectification

Reliability and Quality

NXP is known for its commitment to quality and reliability, and the PMEG2005EL is no exception. It is designed to meet the stringent requirements of the automotive industry, ensuring a robust and durable component that can withstand the rigors of high-temperature operation and frequent switching. As a result, designers can integrate this diode into their circuits with confidence, knowing that it will contribute to the longevity and reliability of their products.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
710+ $0.0708 $50.2680
1,510+ $0.0663 $100.1130
2,345+ $0.0641 $150.3145
3,360+ $0.0596 $200.2560
4,360+ $0.0574 $250.2640
5,445+ $0.0551 $300.0195
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 169,940 pieces
MOQ: 710 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess