EN
  • EN
  • DE

PMEG2010AEB/DG

Part No PMEG2010AEB/DG
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0844+
Reference case SOD-523
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 719940-PMEG2010AEB/DG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMEG2010AEB/DG CAD Model

Description

The PMEG2010AEB/DG, produced by NXP Semiconductors, is a high-efficiency, low forward voltage Schottky barrier rectifier diode designed for a wide range of applications. This diode is especially suitable for use in switching power supplies, converters, free-wheeling diodes, reverse battery protection, and other power management tasks.

Key Features

  • Low Forward Voltage Drop: This feature ensures high efficiency in applications, leading to reduced energy loss and lower operating temperatures.
  • High Forward Surge Capability: The PMEG2010AEB/DG can handle high surge currents, which is essential for applications that experience transient overloads.
  • Low Reverse Leakage Current: Minimizes power loss and enhances the overall efficiency of the device in which it is used.
  • Planar Maximum Efficiency General Application (MEGA) Schottky Technology: Offers a state-of-the-art performance by combining low leakage with a low forward voltage drop.
  • Automotive Qualification: Qualified in accordance with AEC-Q101 standards, making it suitable for automotive applications.

Electrical Characteristics

With a continuous forward current of 2 A and a repetitive peak reverse voltage of 100 V, the PMEG2010AEB/DG is capable of handling a significant amount of power. It operates within a junction temperature range of -65°C to +150°C, accommodating a wide range of environmental conditions.

Package and Mounting

The PMEG2010AEB/DG comes in a CFP15 (SOD128) package, which is a small and flat lead Surface-Mounted Device (SMD) package. This compact footprint makes it ideal for space-constrained applications, while still providing robust thermal performance and reliability.

Applications

Typical applications for the PMEG2010AEB/DG include:

  • Switching power supplies
  • DC/DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Reverse battery protection
  • Power management in portable and battery-powered products
  • Automotive applications requiring AEC-Q101 qualification

With its combination of high efficiency, reliability, and robustness, the PMEG2010AEB/DG is an excellent choice for designers looking to improve the performance of their power management systems.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1414 $50.1970
755+ $0.1325 $100.0375
1,175+ $0.1280 $150.4000
1,680+ $0.1191 $200.0880
2,185+ $0.1146 $250.4010
2,725+ $0.1101 $300.0225
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,910 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess