EN
  • EN
  • DE

PMEG2020EH

Part No PMEG2020EH
Manufacturer NXP / Nexperia
Description 20 V, 2 A very low VF MEGA Schottky barrier rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238970-PMEG2020EH
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMEG2020EH CAD Model

Description

The NXP PMEG2020EH is a highly efficient, low voltage drop Schottky barrier rectifier designed for a multitude of applications that demand a robust and reliable diode. This component is housed in a compact SOD123W surface-mounted package, making it an ideal choice for space-constrained applications.

Key Features

  • Low Forward Voltage: The PMEG2020EH offers a low forward voltage drop, typically just 0.38V at 1A, which translates to reduced power loss and improved efficiency in your circuit.
  • High Efficiency: With its Schottky barrier technology, this diode ensures high efficiency, making it suitable for high-frequency applications and reducing thermal load.
  • High Surge Current Capability: The device can handle high surge currents, ensuring reliability under stressful conditions such as power surges or load dump scenarios.
  • Reverse Voltage: It supports a peak repetitive reverse voltage of 20V, providing a good margin for overvoltage protection in most low voltage applications.
  • Forward Current: The PMEG2020EH can conduct up to 2A of average rectified forward current, making it capable of handling moderate power demands.

Applications

The NXP PMEG2020EH is versatile and can be used in a variety of applications, including but not limited to:

  • Low voltage, high frequency inverters
  • Free-wheeling diodes in converters and motor control circuits
  • Power supply circuits
  • DC-DC converters
  • Automotive applications
  • LED lighting

Environmental and Quality Standards

The PMEG2020EH is compliant with various environmental standards, ensuring that it meets the latest requirements for environmentally conscious manufacturing. It is also characterized by a high level of quality and reliability, backed by NXP's reputation in the semiconductor industry.

Conclusion

Overall, the NXP PMEG2020EH Schottky diode is a high-performance component that offers efficiency, reliability, and versatility for designers and engineers. Whether you're working on power management, automotive systems, or portable devices, the PMEG2020EH is an excellent choice to meet your rectification needs.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess