EN
  • EN
  • DE

PMEG4010EP

Part No PMEG4010EP
Manufacturer NXP / Nexperia
Description 1 A low VF MEGA Schottky barrier rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1239022-PMEG4010EP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMEG4010EP CAD Model

Description

Introducing the PMEG4010EP Schottky Diode from NXP Semiconductors

The PMEG4010EP is a highly efficient, low-power Schottky barrier rectifier designed by NXP Semiconductors, a leader in providing innovative semiconductor solutions. This diode is tailored for use in a variety of applications where a balance between efficiency and power handling is essential.

Key Features

  • Low Forward Voltage: The PMEG4010EP boasts a low forward voltage drop, which enhances its efficiency in conducting current and reduces power losses, making it an ideal choice for energy-sensitive applications.
  • High Surge Current Capability: This diode is capable of withstanding high surge currents, ensuring reliability and robustness during sudden voltage spikes, which is critical for protecting sensitive electronic circuits.
  • Power Dissipation: With a power dissipation of 1 W, the PMEG4010EP can handle a moderate amount of power, suitable for various low to medium power applications.
  • Reverse Voltage: It supports a reverse voltage of up to 40 V, providing a good safety margin for applications that do not require extremely high voltages.
  • Compact SOD128 Package: The device comes in a small, flat SOD128 package, which is optimized for surface-mounted design, saving valuable board space while allowing for efficient heat dissipation.

Applications

The PMEG4010EP is versatile and can be used in a range of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Freewheeling diodes in low-voltage applications
  • Power management devices
  • Reverse polarity protection circuits

Reliability and Quality

NXP's commitment to quality ensures that the PMEG4010EP is manufactured to the highest standards, providing reliable performance even under challenging conditions. Its robust construction and adherence to stringent industry standards make it a trusted component for engineers and designers across various sectors.

Whether you are developing power supply units, portable devices, or any other power-sensitive equipment, the PMEG4010EP Schottky diode from NXP offers the perfect blend of efficiency, reliability, and compactness to meet your design needs.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1513 $58.2505
930+ $0.1247 $115.9710
1,430+ $0.1213 $173.4590
1,985+ $0.1167 $231.6495
2,555+ $0.1132 $289.2260
3,410+ $0.1016 $346.4560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320,000 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess