EN
  • EN
  • DE

HEF40106BTD

Part No HEF40106BTD
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description TEXAS INSTRUMENTS CD40106BM Inverter Gate, Schmitt Trigger, 1 Input, 6.8 mA, 3V to 18V, SOIC-14
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-108
High Level Output Current -3.6 mA
Lead Free Yes
Low Level Output Current 3.6 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 15 V
Min Supply Voltage 3 V
Number of Circuits 6
Number of Gates 6
Number of Pins 14
Operating Supply Voltage 12 V
Packaging Bulk
Propagation Delay 60 ns
RoHS Compliant
Win Source Part Number 1024572-HEF40106BTD
Categories Logic - Gates and Inverters
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HEF40106BTD CAD Model

Description

Overview of NXP HEF40106BTD Hex Inverting Schmitt Trigger

The NXP HEF40106BTD is a versatile integrated circuit that consists of six independent Schmitt triggers. This high-performance device is designed to operate over a wide range of digital and analog applications, making it a staple in electronic design for signal conditioning, waveform shaping, and noise filtering. Its robust design is encapsulated in an SO-14 (small outline package), which is suitable for surface-mounted technology, providing a compact and efficient solution for modern electronic circuitry.

Key Features

  • Multiple Schmitt Triggers: Contains six independent inverting Schmitt triggers, allowing for multiple applications within a single package.
  • Wide Voltage Range: The device is capable of operating with a supply voltage ranging from 3V to 15V, accommodating various logic levels and power requirements.
  • High Noise Immunity: Schmitt trigger action ensures enhanced noise immunity and stable output switching, even in the presence of slow or noisy input transitions.
  • Low Power Consumption: Designed for efficient operation, the HEF40106BTD has a low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Temperature Range: The device operates effectively over a broad temperature range, ensuring reliability in diverse environmental conditions.

Applications

The HEF40106BTD's unique characteristics make it suitable for a variety of applications, including:

  • Square wave and pulse generation for digital clocks and timers.
  • Waveform shaping for analog signals, ensuring cleaner and more precise signal processing.
  • Signal debounce circuits for switches and relays, reducing the effects of mechanical noise and chatter.
  • Interface circuits between different logic families by accommodating a wide voltage range.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the HEF40106BTD is no exception. It is manufactured with high-quality materials and tested to meet stringent industry standards, ensuring long-term reliability and performance in your electronic projects.

Whether you're designing consumer electronics, industrial control systems, or experimenting with hobbyist projects, the NXP HEF40106BTD offers a reliable and practical solution for your inverting Schmitt trigger needs.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.3453
Toshiba Semiconductor and Storage
IC Gate Nor Quad 2INP 14-SOL
Lowest to $3.6054
Texas Instruments
Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Lowest to $42.4412
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14SO / NAND Gate IC 4 Channel 14-SO
Lowest to $0.2509
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP / NAND Gate IC 4 Channel 14-PDIP
Lowest to $1.8381
Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess