EN
  • EN
  • DE
  • IT

PMEG4010ER

Part No PMEG4010ER
Manufacturer NXP / Nexperia
Description 1 A low VF MEGA Schottky barrier rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1239024-PMEG4010ER
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PMEG4010ER
Introduction Date December 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PMEG4010ER CAD Model

Description

NXP PMEG4010ER Schottky Diode

The NXP PMEG4010ER is a robust and highly efficient Schottky barrier rectifier designed for a wide range of applications that require low forward voltage drop and high surge current capability. This diode is a perfect choice for high-efficiency power management tasks, where it can be used in switch-mode power supplies, reverse polarity protection circuits, and power management functions in portable and consumer electronics.

Key Features

  • Low Forward Voltage: The PMEG4010ER features a low forward voltage drop, typically just 0.37V at 1A, which helps to minimize power losses and improve overall efficiency in power conversion circuits.
  • High Surge Current Capability: With an impressive non-repetitive surge peak forward current of 40A, this diode can handle high surge current events, making it an excellent choice for applications that may experience short-term overload conditions.
  • Energy Efficiency: Its low power loss and high efficiency are ideal for reducing heat generation, thereby enhancing the reliability and lifespan of the device it is used in.
  • Small Form Factor: The PMEG4010ER comes in a compact SOD123W surface-mounted package, which is suitable for automated assembly processes and helps in designing space-constrained applications.
  • Lead-Free and RoHS Compliant: This product is environmentally friendly, complying with the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in green products.

Applications

  • DC/DC Converters
  • Power Management Systems
  • Automotive Applications
  • Portable Devices and Chargers
  • LED Lighting

With its combination of high efficiency, reliability, and compact size, the NXP PMEG4010ER Schottky diode is an excellent choice for designers looking to improve the performance of their power management systems. Whether it's used in consumer electronics, automotive modules, or industrial power supplies, this diode provides the performance and durability needed for demanding applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9433 $51.8815
115+ $0.8836 $101.6140
180+ $0.8538 $153.6840
255+ $0.7941 $202.4955
330+ $0.7642 $252.1860
410+ $0.7344 $301.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess