EN
  • EN
  • DE

PMEG4010ETR

Part No PMEG4010ETR
Manufacturer NXP / Nexperia
Description High-temperature 40 V, 1 A Schottky barrier rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1239027-PMEG4010ETR
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMEG4010ETR CAD Model

Description

Introducing the PMEG4010ETR Schottky Barrier Rectifier from NXP

The PMEG4010ETR is a cutting-edge Schottky barrier rectifier designed and manufactured by NXP Semiconductors, a leader in the industry. This robust rectifier diode is engineered to deliver high efficiency and reliability for a wide range of applications. It is a perfect choice for modern electronic devices that require efficient power management and conversion.

Key Features

  • Low Forward Voltage: The PMEG4010ETR boasts a low forward voltage drop, which enhances the overall efficiency of the system by reducing power losses during operation.
  • High Current Capability: With a forward current rating of 1 A, this device can handle high current loads, making it suitable for demanding applications.
  • Reduced Power Dissipation: Its power dissipation is minimal, thereby ensuring that the device operates at lower temperatures and contributes to the extended lifespan of the overall system.
  • Surface-Mount Package: The PMEG4010ETR comes in a compact SOD-123W surface-mount package, which allows for space-saving PCB design and is ideal for automated assembly processes.
  • Reverse Leakage Current: It offers a very low reverse leakage current, which is crucial for maintaining energy efficiency, especially in battery-powered devices.
  • Environmental Compliance: NXP's commitment to environmental sustainability is evident as this product is RoHS compliant and free from hazardous substances.

Applications

The PMEG4010ETR is versatile and can be used in various applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Freewheeling diodes in converters and motor control circuits
  • Reverse battery protection
  • Power management in portable and battery-powered devices

Why Choose PMEG4010ETR?

With its exceptional performance characteristics, the PMEG4010ETR from NXP is an ideal choice for designers looking for a reliable and efficient power rectification solution. Its low forward voltage drop and high current capability ensure that your circuits operate at peak efficiency, while the compact package size makes it an excellent choice for space-constrained applications. Whether you're working on power supply units or portable electronics, the PMEG4010ETR is designed to meet your needs and exceed your expectations.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8260 $50.8680
44+ $2.3188 $102.0272
67+ $2.2464 $150.5088
93+ $2.1739 $202.1727
119+ $2.1014 $250.0666
160+ $1.8840 $301.4400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess