EN
  • EN
  • DE

PMEG4015EPK

Part No PMEG4015EPK
Manufacturer NXP / Nexperia
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case 1539PB
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 748326-PMEG4015EPK
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMEG4015EPK CAD Model

Description

NXP PMEG4015EPK Schottky Diode

The NXP PMEG4015EPK is a high-efficiency, low forward voltage drop Schottky diode designed for a variety of applications that demand high energy efficiency and reliability. This diode is part of NXP's extensive range of semiconductor products and is particularly suitable for use in power management, rectification, and protection circuits.

Key Features

  • Low Forward Voltage: The PMEG4015EPK boasts a low forward voltage drop, which enhances overall system efficiency by minimizing power loss during operation.
  • High Current Capability: With a forward current rating of 1 A, this Schottky diode can handle significant current, making it ideal for high-density applications.
  • Peak Reverse Voltage: It is capable of withstanding peak reverse voltages of up to 15 V, ensuring protection against voltage spikes and transients.
  • Low Reverse Leakage Current: The device exhibits a low reverse leakage current, contributing to its efficiency and reducing power consumption when in the off state.
  • Small Package Size: Encased in a compact SOD128 package, the PMEG4015EPK is optimized for space-constrained applications and surface mount technology.
  • High Switching Speed: Schottky diodes are known for their fast switching capabilities, and the PMEG4015EPK is no exception, making it suitable for high-frequency applications.
  • Thermal Performance: The diode's design ensures efficient thermal management, which contributes to its reliability and longevity even under stressful conditions.

Applications

The PMEG4015EPK is versatile and can be used in a wide range of applications, including:

  • DC-DC converters
  • Power supply units
  • Automotive applications
  • Mobile devices
  • Computing systems
  • LED lighting
  • Solar inverters

With its combination of efficiency, reliability, and compact footprint, the NXP PMEG4015EPK Schottky diode is a solid choice for engineers and designers looking to optimize their power-sensitive designs. Whether for commercial, industrial, or automotive use, this diode offers a balance of performance and durability that can help enhance the overall performance of electronic systems.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6603 $52.8240
165+ $0.6186 $102.0690
255+ $0.5977 $152.4135
360+ $0.5559 $200.1240
470+ $0.5350 $251.4500
585+ $0.5141 $300.7485
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 109,080 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess