EN
  • EN
  • DE

PMEM1505NG,115

Part No PMEM1505NG,115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS NPN 15V 0.5A 5TSSOP / Trans GP BJT NPN 15V 0.6A 5-Pin SOT-353 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type NPN + Diode (Isolated)
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 15V
Vce Saturation (Maximum) @ Ib, Ic 250mV @ 50mA, 500mA
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 150 @ 100mA, 2V
Power - Max 300mW
Frequency - Transition 420MHz
Operating Temperature Range 125°C (TJ)
Mounting SMD
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package 5-TSSOP
Win Source Part Number 792428-PMEM1505NG,115
Popularity Medium
Supply and Demand Status Limited
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PMEM1505NG,115 CAD Model

Description

The PMEM1505NG,115 is a cutting-edge power management integrated circuit (IC) from NXP Semiconductors, a renowned leader in the industry. Designed to cater to a wide array of applications, this product stands out for its efficiency, reliability, and versatility, making it an ideal choice for engineers and designers looking to optimize their power solutions.

Key Features

  • High Efficiency: The PMEM1505NG,115 boasts an excellent efficiency rating, ensuring minimal power loss during operation and contributing to energy-saving in the system it is incorporated into.
  • Compact Design: With a small footprint, this IC is perfect for space-constrained applications, allowing for more compact and streamlined designs without compromising on performance.
  • Thermal Management: Engineered with thermal protection features, the PMEM1505NG,115 maintains its performance across a wide range of temperatures, safeguarding the device from potential heat-related issues.
  • Low Quiescent Current: The low quiescent current of the IC ensures that it consumes minimal power when in a standby state, thereby extending the battery life of portable devices.
  • Voltage Regulation: It offers excellent voltage regulation capabilities, providing stable and consistent power to sensitive components.

Applications

The PMEM1505NG,115 is suited for a diverse set of applications, including but not limited to:

  • Portable and battery-powered devices
  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Telecommunications equipment

Technical Specifications

As a product of NXP Semiconductors, the PMEM1505NG,115 is manufactured with the highest quality standards. It offers a robust set of technical specifications that ensure its adaptability to various power management tasks. Detailed datasheets are available for engineers and product designers to examine the precise electrical characteristics and pin configurations, ensuring seamless integration into their projects.

Conclusion

In conclusion, the PMEM1505NG,115 from NXP Semiconductors is an exemplary power management solution that combines efficiency, compact design, and advanced features. Whether for consumer electronics, automotive, or industrial applications, this IC stands as a reliable and versatile component that can meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess