EN
  • EN
  • DE

TN0620N3-G-P014

Part No TN0620N3-G-P014
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 200V 250MA TO92-3 / N-Channel 200 V 250mA (Tj) 1W (Tc) Through Hole TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Microchip Technology
Package Tape & Box (TB)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 200 V
Current - Continuous Drain (Id) @ 25°C 250mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Rds On (Max) @ Id, Vgs 6Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id 1.6V @ 1mA
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 150 pF @ 25 V
Power Dissipation (Max) 1W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-92-3
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Base Product Number TN0620
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1351295-TN0620N3-G-P014
Ultra Librarian 3D Model Ultra Librarian TN0620N3-G-P014 CAD Model

Description

The TN0620N3-G-P014 is a high-performance, N-channel enhancement-mode MOSFET produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This MOSFET is designed to cater to a wide range of applications, from power management to switching circuits, offering designers a versatile component that can be used in both commercial and industrial products.

Key Features

  • Device Type: N-Channel MOSFET
  • Configuration: Single
  • Drain-to-Source Voltage (V<sub>DS): 60V
  • Continuous Drain Current (I<sub>D): 3.5A
  • Power Dissipation (P<sub>D): 2W
  • R<sub>DS(on): Low on-resistance for improved efficiency
  • Package / Case: TO-92-3

Applications

The TN0620N3-G-P014 is suitable for a diverse set of applications, including but not limited to:

  • Switching regulators
  • Switching converters
  • Motor drivers
  • Relay drivers
  • Power management in portable and battery-powered products

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The TN0620N3-G-P014 MOSFET is no exception, offering stable performance over its operational life. It is designed to meet stringent industry standards, ensuring a reliable solution for your circuit designs.

Environmental Compliance

The TN0620N3-G-P014 complies with RoHS directives, which means it is manufactured with the restriction of certain hazardous substances in electrical and electronic equipment. This makes it an environmentally friendly choice for manufacturers looking to create sustainable products.

With its robust features and Microchip's reputation for reliability, the TN0620N3-G-P014 is an excellent choice for designers who require a high-quality N-channel MOSFET for their electronic projects.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess