EN
  • EN
  • DE

PMEM1505NG

Part No PMEM1505NG
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS NPN 15V 0.5A 5TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN + Diode (Isolated)
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Max Vce (sat) 250mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 150 @ 100mA, 2V
Maximum Power Dissipation 300mW
Frequency - Transition 420MHz
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Case / Package 5-TSSOP
Win Source Part Number 061970-PMEM1505NG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMEM1505NG CAD Model

Description

The NXP PMEM1505NG is a high-performance Power MOSFET designed to address the increasing demand for energy efficiency and reliability in power management applications. This advanced semiconductor device is part of NXP's portfolio of medium power transistors, which are optimized for a variety of uses, including automotive, industrial, and consumer electronics.

Key Features

  • Low On-Resistance: The PMEM1505NG features an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion circuits.
  • High-Speed Switching: Engineered for fast switching performance, this MOSFET supports high-frequency operation, making it suitable for modern power supply designs and DC-DC converters.
  • Thermal Performance: With an optimized thermal design, the PMEM1505NG ensures reliable operation even under high temperature conditions, which is critical for maintaining performance and prolonging the life of electronic systems.
  • Robust Package: Enclosed in a durable SOT223 package, the device provides a compact footprint while allowing for effective heat dissipation, essential for maintaining stability in high-power applications.

Applications

The versatile nature of the PMEM1505NG makes it suitable for a wide range of applications, including:

  • Automotive systems such as engine control units and LED lighting
  • Power management modules in industrial automation
  • DC-DC converters used in server farms and telecom infrastructure
  • Portable electronics where power efficiency is paramount

Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 30 V Continuous Drain Current (I<sub>D) 3.1 A Power Dissipation (P<sub>D) 1.25 W Operating Temperature Range -55°C to +150°C

With its combination of high efficiency, fast switching, and robust thermal performance, the NXP PMEM1505NG is an excellent choice for designers looking to optimize their power management systems for performance and reliability.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4930 $58.4090
32+ $3.6868 $117.9776
49+ $3.5713 $174.9937
67+ $3.4558 $231.5386
87+ $3.3403 $290.6061
116+ $2.9949 $347.4084
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess