EN
  • EN
  • DE

PMF370XN

Part No PMF370XN
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 0.87A SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 870mA (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V
Gate-Source Threshold Voltage 1.5V @ 250μA
Max Gate Charge 0.65nC @ 4.5V
Max Input Capacitance 37pF @ 25V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 560mW (Tc)
Maximum Rds On at Id,Vgs 440 mOhm @ 200mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323-3
Dimension SC-70, SOT-323
Win Source Part Number 095449-PMF370XN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMF370XN CAD Model

Description

Introducing the PMF370XN - NXP's Power MOSFET

The PMF370XN is a cutting-edge Power MOSFET designed and manufactured by NXP Semiconductors, a leader in the industry known for its high-performance and reliable components. This product is part of NXP's extensive portfolio of semiconductor solutions that are engineered to meet the demanding requirements of modern electronic systems.

The PMF370XN is built using NXP's advanced TrenchMOS™ silicon technology, which enhances the device's performance by offering low on-state resistance (RDS(on)) and reduced gate charge (Qg). These features make the PMF370XN an energy-efficient choice for a wide range of applications, including power management, DC-DC conversion, and load switching.

Key Features of the PMF370XN:

  • Low On-State Resistance: The device boasts an impressively low RDS(on), reducing power losses and improving efficiency in high-current applications.
  • High-Speed Switching: Thanks to its low gate charge, the PMF370XN is capable of fast switching speeds, which is essential for applications requiring quick response times.
  • Thermal Management: Designed with an optimal thermal footprint, the PMF370XN ensures reliable operation even under high temperature conditions.
  • Small Package: The compact size of the PMF370XN makes it suitable for space-constrained applications, without compromising on power and performance.

With its robust design and superior electrical characteristics, the PMF370XN is an excellent choice for engineers and designers looking to enhance the performance of their power systems. Whether it's for consumer electronics, automotive, or industrial applications, this Power MOSFET from NXP provides the reliability and efficiency needed for today's high-performance circuits.

As a testament to its versatility, the PMF370XN is also compatible with standard surface-mount manufacturing processes, making it easy to integrate into various PCB designs. Its leadless package ensures a minimal footprint on the circuit board while providing excellent thermal and electrical performance.

In summary, the PMF370XN from NXP Semiconductors is a state-of-the-art Power MOSFET that offers a perfect balance of power, efficiency, and size, making it an indispensable component in the design of energy-conscious electronic systems.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3564 $51.6780
300+ $0.3339 $100.1700
465+ $0.3226 $150.0090
670+ $0.3000 $201.0000
870+ $0.2888 $251.2560
1,085+ $0.2775 $301.0875
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 177,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess