EN
  • EN
  • DE

PMF3800SN

Part No PMF3800SN
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel TrenchMOS standard level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1239055-PMF3800SN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMF3800SN CAD Model

Description

NXP PMF3800SN - Robust, High-Efficiency MOSFET

The NXP PMF3800SN is a state-of-the-art MOSFET designed to deliver high performance and efficiency for a wide range of applications. Engineered by NXP Semiconductors, a leader in the field of smart connected solutions, this product is part of their extensive portfolio of innovative, energy-efficient and secure solutions.

Key Features:

  • Advanced Technology: The PMF3800SN utilizes NXP's latest TrenchMOS silicon technology, which provides reduced on-state resistance and minimizes switching losses, making it ideal for high-efficiency power management tasks.
  • High Current Capability: This MOSFET is capable of handling high currents, making it suitable for demanding applications that require robust power handling capabilities.
  • Low Thermal Resistance: With its excellent thermal management properties, the PMF3800SN ensures reliable operation even under high temperature conditions. This is crucial for maintaining performance and extending the lifespan of the product.
  • Compact Footprint: The compact size of the PMF3800SN allows for efficient use of PCB space, which is essential for modern, space-constrained designs.

Applications:

The versatility of the NXP PMF3800SN makes it an ideal choice for a broad spectrum of applications, including:

  • Power supply systems
  • DC-DC converters
  • Motor control circuits
  • Automotive applications
  • Load switches
  • Battery management systems

Product Specifications:

The PMF3800SN is characterized by its impressive specifications that meet the rigorous demands of modern electronic devices:

  • Voltage Rating: Optimized for standard voltage operations.
  • Drain-Source On-State Resistance: Ensures high efficiency with low conduction losses.
  • Fast Switching Speed: Enables high-frequency operation with minimal energy waste.
  • Package: Available in a leadless ultra-small DFN2020-6 (SOT1118) package, providing excellent thermal and electrical performance.

Choosing the NXP PMF3800SN means selecting a product that delivers on performance, efficiency, and reliability. Whether for industrial, automotive, or consumer applications, this MOSFET stands out as a superior choice for designers who require the best in power management technology.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.2152 $58.1040
655+ $0.1766 $115.6730
1,015+ $0.1711 $173.6665
1,395+ $0.1656 $231.0120
1,805+ $0.1601 $288.9805
2,420+ $0.1435 $347.2700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 152,100 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess