The NXP PMGD370XN is a high-performance, small-signal MOSFET that is designed to meet the rigorous requirements of modern electronic circuits. It is a product that features low on-state resistance, high-speed switching, and low power consumption, making it an ideal choice for a wide range of applications, including power management, battery protection, and load switching.
Key Features
- Device Type: P-Channel MOSFET
- Package: SOT-1118 (XSON6)
- Drain-Source Voltage (V<sub>DS): -20 V
- Continuous Drain Current (I<sub>D): -3.1 A
- Gate-Source Voltage (V<sub>GS): ±8 V
- R<sub>DS(on): 70 mΩ at V<sub>GS = -4.5 V, I<sub>D = -3.1 A
- Fast Switching Speed: Provides efficient operation at high frequencies
- Low Threshold Voltage: Allows for operation with low gate drive voltages
Applications
The PMGD370XN, with its compact footprint and robust performance, is suitable for a variety of applications, including:
- Load switch circuits
- Battery management systems
- Power supply conversion
- Energy harvesting
- Portable and wearable devices
Advantages
Utilizing the PMGD370XN MOSFET from NXP brings several advantages to your design:
- Energy Efficiency: Low R<sub>DS(on) minimizes conduction losses, leading to greater energy efficiency in your application.
- Space-Saving Design: The compact SOT-1118 package allows for high-density PCB layouts, saving valuable board space.
- Thermal Performance: Excellent thermal characteristics ensure reliability under varying operating conditions.
- High Reliability: NXP's commitment to quality means that the PMGD370XN is built to last, even in demanding environments.
Whether you are designing a new power management system or looking to improve the efficiency of an existing application, the NXP PMGD370XN MOSFET is a reliable and cost-effective solution that does not compromise on performance.