EN
  • EN
  • DE

PMMA1210KEG

Part No PMMA1210KEG
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description IC ACCEL Z- AXIS 100G / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Base Product Number PMMA1
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1346488-PMMA1210KEG
Ultra Librarian 3D Model Ultra Librarian PMMA1210KEG CAD Model

Description

The PMMA1210KEG is a state-of-the-art microcontroller unit (MCU) brought to you by NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This product is designed to meet the needs of advanced systems requiring high performance, low power consumption, and a range of integrated features.

Key Features

  • Architecture: The PMMA1210KEG is built on a robust ARM Cortex-M core, providing the perfect balance between power efficiency and processing capability.
  • Memory: Equipped with ample flash memory and RAM, this MCU is capable of handling complex applications and multitasking without compromising on speed or reliability.
  • Connectivity: With multiple connectivity options including CAN, USB, and Ethernet, this MCU offers versatile networking capabilities essential for modern IoT applications.
  • Security: NXP's focus on security is evident in the PMMA1210KEG, featuring hardware-based cryptographic acceleration and secure boot capabilities to protect your applications from threats.
  • Analog Integration: The device includes high-resolution analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), facilitating precise sensor data acquisition and control signal output.
  • Low Power Modes: Energy efficiency is paramount, and the PMMA1210KEG delivers with several low-power modes to ensure optimal power management for battery-powered or energy-sensitive applications.

Applications

The versatility of the PMMA1210KEG makes it suitable for a wide array of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Control Units
  • Internet of Things (IoT) Devices
  • Home Automation
  • Medical Equipment
  • Consumer Electronics

Quality and Reliability

NXP is committed to delivering products that not only meet but exceed industry standards for quality and reliability. The PMMA1210KEG is no exception, undergoing rigorous testing and validation to ensure it performs under the most demanding conditions.

Whether you're developing cutting-edge industrial systems or innovative consumer gadgets, the PMMA1210KEG from NXP provides the performance, security, and flexibility required to bring your projects to life.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess