EN
  • EN
  • DE

PMMA1210KEGR2

Part No PMMA1210KEGR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description IC ACCEL Z- AXIS 100G / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Base Product Number PMMA1
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1346578-PMMA1210KEGR2
Ultra Librarian 3D Model Ultra Librarian PMMA1210KEGR2 CAD Model

Description

Product Overview: PMMA1210KEGR2 by NXP Semiconductors

The PMMA1210KEGR2 is a cutting-edge microcontroller (MCU) product from NXP Semiconductors, designed to cater to a wide array of applications that demand reliability, efficiency, and advanced processing capabilities. This high-performance MCU is a part of NXP's reputable portfolio of embedded processors that are renowned for their integration, versatility, and power-saving features.

Key Features

  • Core: At the heart of the PMMA1210KEGR2 lies a robust and efficient core that ensures swift data processing and real-time performance, making it suitable for complex and demanding applications.
  • Memory: Equipped with ample memory, this product boasts a considerable amount of flash storage and RAM, facilitating advanced operations and multitasking without compromising on speed or performance.
  • Connectivity: With a range of connectivity options, the PMMA1210KEGR2 ensures seamless integration into existing systems. It supports various communication protocols, enabling it to handle multiple tasks and interface with other devices effortlessly.
  • Low Power Consumption: Energy efficiency is a hallmark of this MCU, which is designed to operate at low power, thereby extending the battery life of portable devices and reducing the overall energy cost for embedded systems.
  • Security: Security is paramount in today's connected world, and the PMMA1210KEGR2 does not disappoint. It comes with built-in security features to protect against unauthorized access and ensure data integrity.
  • Form Factor: The compact form factor of the PMMA1210KEGR2 allows it to be easily integrated into a wide variety of products, from small handheld devices to larger industrial systems.

Applications

The PMMA1210KEGR2 is versatile enough to be used in numerous applications, including but not limited to industrial control, automotive systems, IoT devices, smart home applications, and medical equipment. Its robust design and comprehensive feature set make it an ideal choice for developers looking to create sophisticated and reliable electronic products.

In conclusion, the PMMA1210KEGR2 from NXP Semiconductors is a powerful and flexible MCU that delivers performance, efficiency, and security. Whether you are developing the next generation of consumer electronics or working on critical industrial automation systems, the PMMA1210KEGR2 is engineered to meet the challenges of modern embedded computing.

You May Also Be Interested in

NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess